EN
  • EN
  • DE

MAX31855TASA+

Part No MAX31855TASA+
Manufacturer Maxim Integrated
Catalog Interface - Sensor and Detector Interfaces
Description IC CONV THERMOCOUPLE-DGTL 8SOIC  /  
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Sensor and Detector Interfaces
Mfr Analog Devices Inc./Maxim Integrated
Package Tube
Type Thermocouple to Digital Converter
Input Type Thermocouple (Multiple)
Output Type Digital
Current - Supply 900 µA
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number MAX31855
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 100
Win Source Part Number 1075256-MAX31855TASA+
Ultra Librarian 3D Model Ultra Librarian MAX31855TASA+ CAD Model

Description

The MAX31855TASA+ from Maxim Integrated is a sophisticated thermocouple-to-digital converter integrated circuit designed for modern temperature measurement solutions. This compact and highly efficient device provides a seamless interface between thermocouples and microprocessor units, delivering precise temperature readings with minimal effort.

Key Features

  • Direct Digital Conversion: The MAX31855TASA+ converts the millivolt signal from a K-type thermocouple directly into a 14-bit digital temperature reading, eliminating the need for analog-to-digital converters in your design.
  • Wide Temperature Range: It is capable of measuring temperatures from -200°C to +1350°C with a resolution of 0.25°C, making it suitable for a diverse range of applications.
  • Built-in Cold Junction Compensation: The device includes an integrated cold junction compensation sensor, ensuring accurate temperature readings even with fluctuating ambient temperatures.
  • Fault Detection: The MAX31855TASA+ features robust fault detection capabilities, including open circuit, short to GND, and short to VCC, providing reliable operation and simplifying troubleshooting.
  • SPI Interface: It offers a simple Serial Peripheral Interface (SPI) compatible with most microcontrollers, facilitating easy communication and integration into your system.
  • Compact SOIC Package: Housed in a small 8-pin SOIC package, it saves valuable board space and is ideal for space-constrained applications.

Applications

The MAX31855TASA+ is a versatile component that can be employed in a wide array of applications where precise temperature measurement is critical. It is particularly well-suited for:

  • Industrial temperature control systems
  • Consumer appliances
  • Temperature monitoring for electronics
  • Environmental monitoring
  • Automotive and aerospace industries

Maxim Integrated's commitment to quality and innovation is evident in the MAX31855TASA+, making it the preferred choice for engineers and designers looking to incorporate reliable temperature sensing into their projects. With its advanced features and ease of use, this thermocouple-to-digital converter stands out as a superior solution for temperature measurement challenges.

You May Also Be Interested in

Semtech Corporation
IC DAS PRESS/TEMP SENS 12MLPD
Need more? Email Us
Microchip Technology
IC SENSOR FUSION MOVEA 84TFBGA
Need more? Email Us
Analog Devices Inc.
IC CCD SIGNAL PROCESSOR 40-LFCSP
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC BATTERY MANAGEMENT 20-SSOP
Lowest to $5.9399
Microchip Technology
Need more? Email Us
Microchip Technology
IC SENSOR FUSION HUB 84TFBGA
Need more? Email Us
Microchip Technology
IC SENSOR HUB LPC 84TFBGA
Need more? Email Us
Microchip Technology
IC SENSOR FUSION HUB 28QFN
Need more? Email Us
ABLIC U.S.A. Inc.
IC SIGNAL DETECTION SOT23-5
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7115 $51.4035
22+ $4.6864 $103.1008
34+ $4.5399 $154.3566
46+ $4.3935 $202.1010
59+ $4.2470 $250.5730
79+ $3.8077 $300.8083
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess