EN
  • EN
  • DE

MAX31856MUD+T

Part No MAX31856MUD+T
Manufacturer Maxim Integrated
Catalog Interface - Sensor and Detector Interfaces
Description IC CONV THERMOCOUPLE 14TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
Mfr Analog Devices Inc./Maxim Integrated
Package Tape & Reel
Type Thermocouple to Digital Converter
Input Type Thermocouple
Output Type Digital
Current - Supply 1.2 mA
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Surface Mount
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 14-TSSOP
Base Product Number MAX31856
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1338223-MAX31856MUD+T
Ultra Librarian 3D Model Ultra Librarian MAX31856MUD+T CAD Model

Description

The MAX31856MUD+T from Maxim Integrated is a sophisticated thermocouple to digital converter designed with precision, flexibility, and ease of use in mind. This advanced component is an essential solution for designers and engineers looking to integrate temperature sensing into their projects with high accuracy and minimal signal distortion.

Key Features

  • Universal Thermocouple Inputs: The device supports a wide range of thermocouple types, including B, E, J, K, N, R, S, and T, making it versatile for various temperature sensing applications.
  • High Accuracy: With its precision analog-to-digital converter (ADC), the MAX31856MUD+T ensures accurate temperature readings with a resolution of 19-bits for thermocouples.
  • Automatic Cold-Junction Compensation: The integrated cold-junction compensation feature corrects for variations at the thermocouple's cold end, providing reliable measurements across the entire operating range.
  • Digital Interface: The SPI-compatible serial interface facilitates easy communication with microcontrollers and processors, allowing for seamless integration into digital systems.
  • Temperature Range: Capable of reading temperatures from -210°C to +1800°C, depending on the thermocouple type, it covers a broad spectrum of applications from industrial to scientific.
  • Fault Detection: Built-in fault detection provides overvoltage protection and open-circuit detection, enhancing the reliability and longevity of the device.

Applications

The MAX31856MUD+T is an excellent choice for a variety of applications where precise temperature measurements are critical. It is commonly used in:

  • Industrial temperature monitoring systems
  • Consumer appliances such as ovens and refrigerators
  • Medical devices that require thermal monitoring
  • Automotive and aerospace temperature control systems
  • Scientific research equipment

With its robust feature set and Maxim Integrated's reputation for quality, the MAX31856MUD+T is a reliable and precise solution for any thermocouple-based temperature sensing requirement.

You May Also Be Interested in

Maxim Integrated
INTEGRATED CIRCUIT
Lowest to $3.2640
Texas Instruments
IC PROG SNSR COND V-OUT 16-TSSOP
Lowest to $3.6431
Analog Devices Inc.
IC CCD SIGNAL PROCESSOR 40-LFCSP
Need more? Email Us
Analog Devices Inc.
IC CCD SIG PROC 14BIT 128-CSPBGA
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Maxim Integrated
DUAL, 2-WIRE HALL-EFFECT SENSOR
Lowest to $2.4301
Texas Instruments
IC SENSOR SIGNAL COND 20SOPWRPAD
Lowest to $2.0642
Analog Devices Inc.
IC CCD SIGNAL PROCESSOR 32-LFCSP
Lowest to $9.1928
Maxim Integrated
IC SENSOR INTERFACE VARI 10MSOP
Lowest to $13.6363

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.1750 $50.1000
30+ $3.4257 $102.7710
46+ $3.3186 $152.6556
63+ $3.2116 $202.3308
81+ $3.1045 $251.4645
108+ $2.7834 $300.6072
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess