EN
  • EN
  • DE

MAX32555-LNS+

Part No MAX32555-LNS+
Manufacturer Maxim Integrated
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLSH 121CTBGA / ARM? Cortex?-M3 DeepCover? Microcontroller IC 32-Bit Single-Core 60MHz 512KB (512K x 8) FLASH 121-CTBGA (8x8)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Maxim Integrated
Series DeepCover®
Package Tray
Product Status Active
Programmable Not Verified
Core Processor ARM® Cortex®-M3
Core Size 32-Bit Single-Core
Speed 60MHz
Connectivity I2C, SPI, UART/USART, USB
Peripherals DMA, LCD, PWM, WDT
Number of I/O 70
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 96K x 8
Voltage - Supply (Vcc/Vdd) 3.3V
Data Converters A/D 6x10b; D/A 1x8b
Oscillator Type Internal
Mounting Type Surface Mount
Package / Case 121-LFBGA
Supplier Device Package 121-CTBGA (8x8)
Base Product Number MAX32555
Standard Package 100 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1
HTSUS 8542.31.0001
Win Source Part Number 703106-MAX32555-LNS+
Ultra Librarian 3D Model Ultra Librarian MAX32555-LNS+ CAD Model

Description

MAX32555-LNS+ Secure Microcontroller

The MAX32555-LNS+ from Maxim Integrated is a cutting-edge secure microcontroller designed to provide robust security solutions for a variety of applications. This device is part of Maxim's DeepCover® embedded security suite, which offers advanced protection for sensitive data and ensures secure transactions. It is particularly suitable for point-of-sale (POS) terminals, secure peripheral control, and Internet of Things (IoT) devices.

Key Features

  • Enhanced Security: The MAX32555-LNS+ features a secure bootloader, public key infrastructure (PKI) support, and advanced cryptographic algorithms, including AES, SHA-256, and ECC. Its unique hardware-based security measures prevent unauthorized access and tampering.
  • High Performance: Equipped with a 32-bit ARM® Cortex®-M3 processor, this microcontroller delivers high-speed performance while maintaining low power consumption, making it ideal for battery-powered devices.
  • Flexible Memory Options: It includes 512KB of secure flash memory and 160KB of system RAM, providing ample storage for secure applications and complex cryptographic operations.
  • Multiple Communication Interfaces: The device supports a range of interfaces, such as SPI, I²C, UART, and USB 2.0 Full Speed, enabling easy integration with other components and systems.

Robust Package

The MAX32555-LNS+ is available in a compact 68-pin QFN package, which not only saves space on the PCB but also provides a secure and reliable connection for industrial-grade applications.

Applications

  • Point-of-Sale (POS) Systems
  • Secure Peripheral Control
  • Internet of Things (IoT) Devices
  • Mobile Payment Devices
  • Healthcare and Medical Device Security

Maxim Integrated's commitment to security is evident in the MAX32555-LNS+ secure microcontroller, offering a comprehensive solution for developers looking to enhance the security of their systems. With its robust feature set and secure design, the MAX32555-LNS+ is an excellent choice for any application requiring stringent security measures.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.3321 $51.6605
12+ $8.4777 $101.7324
19+ $8.2127 $156.0413
26+ $7.9478 $206.6428
33+ $7.6829 $253.5357
44+ $6.8881 $303.0764
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess