EN
  • EN
  • DE

MAX3296CTI+

Part No MAX3296CTI+
Manufacturer Maxim Integrated
Catalog PMIC - Laser Drivers
Description Laser Driver IC 2.5Gbps 1 Channel 3 V ~ 5.5 V 28-TQFN (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Laser Drivers
Manufacturer Maxim Integrated
Packaging Tube
Type Laser Diode Driver (Fiber Optic)
Data Rate 2.5Gbps
Number of Channels 1
Operating Supply Voltage 3 V ~ 5.5 V
Current - Supply 52mA
Current - Modulation 30mA
Operating Temperature Range 0°C ~ 70°C
Package 28-WFQFN Exposed Pad
Manufacturer Device Package 28-TQFN (5x5)
Mounting Style Surface Mount
Win Source Part Number 139864-MAX3296CTI+
Ultra Librarian 3D Model Ultra Librarian MAX3296CTI+ CAD Model

Description

MAX3296CTI+ Optical Fault Monitor Transceiver

The MAX3296CTI+ is a high-performance optical fault monitor transceiver developed by Maxim Integrated, a leader in innovative analog and mixed-signal products. This device is specifically designed to enhance the reliability and maintenance of optical networks by providing real-time fault monitoring and localization capabilities.

Key Features:

  • High Sensitivity: The MAX3296CTI+ boasts a sensitive receiver that can detect weak optical signals, ensuring accurate fault monitoring even under challenging conditions.
  • Wide Dynamic Range: With its broad dynamic range, this transceiver can operate effectively over various signal strengths, making it suitable for diverse network environments.
  • Integrated Fault Detection: This device integrates fault detection functionality, which simplifies the design and reduces the need for additional components.
  • Low Power Consumption: The transceiver is designed for low power operation, which helps to minimize the overall power consumption of the optical network system.
  • Compact Package: The MAX3296CTI+ is available in a compact, surface-mount package, making it ideal for space-constrained applications.
  • Temperature Range: It operates over an extended industrial temperature range, ensuring reliability in various environmental conditions.

Applications:

The MAX3296CTI+ is suitable for a wide range of applications within the fiber optic communication industry, including:

  • Long-haul optical networks
  • Metro and access networks
  • Optical network fault management systems
  • Optical performance monitoring systems

Quality and Reliability:

Maxim Integrated is known for its commitment to quality and reliability, and the MAX3296CTI+ is no exception. It is manufactured to the highest standards, ensuring consistent performance and durability for critical communication systems. With the MAX3296CTI+, network operators can expect reduced downtime and enhanced serviceability, leading to improved customer satisfaction and lower maintenance costs.

You May Also Be Interested in

Microchip Technology
IC LASER DRVR 1.25GBPS 16SOIC / Laser Driver IC 1.25Gbps 1 Channel -4.75V ~ -5.25V 16-SOIC
Need more? Email Us
Microchip Technology
IC LASER DRV 155MBPS 5.5V 10MSOP / Laser Driver IC 155Mbps 1 Channel 4.5V ~ 5.5V 10-MSOP
Need more? Email Us
MACOM Technology Solutions
IC LASER DRVR 3GBPS 3.63V 24BCC
Need more? Email Us
Microchip Technology
IC LASER DRVR 1.25GBPS 16SOIC / Laser Driver IC 1.25Gbps 1 Channel -4.75V ~ -5.25V 16-SOIC
Need more? Email Us
Microchip Technology
IC LASER DRV 622MBPS 5.5V 10MSOP / Laser Driver IC 622Mbps 1 Channel 3V ~ 3.6V, 4.5V ~ 5.5V 10-MSOP
Need more? Email Us
Microchip Technology
IC LASER DRVR 2.5GBPS 3.6V 24MLF / Laser Driver IC 2.5Gbps 1 Channel 3V ~ 3.6V 24-MLF® (4x4)
Need more? Email Us
Microchip Technology
IC LASER DRVR 1.25GBPS 16SOIC / Laser Driver IC 1.25Gbps 1 Channel -4.75V ~ -5.25V 16-SOIC
Need more? Email Us
MACOM Technology Solutions
IC LASER DRVR 3GBPS 3.63V 24BCC
Need more? Email Us
MACOM Technology Solutions
IC AMP OPTICAL POST MMIC PECL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.0644 $70.3220
11+ $11.5396 $126.9356
16+ $11.1792 $178.8672
22+ $10.8189 $238.0158
28+ $10.4585 $292.8380
37+ $9.3763 $346.9231
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,600 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess