EN
  • EN
  • DE

MAX3318EEAP+

Part No MAX3318EEAP+
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX RS232 460KBPS 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 300mV
Data Rate 460Kbps
Supply Voltage - Operating 2.25 V to 3 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 20-SSOP
Win Source Part Number 1067629-MAX3318EEAP+
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX3318EEAP+ CAD Model

Description

Maxim Integrated MAX3318EEAP+ Overview

The MAX3318EEAP+ is a high-performance, 2.5V, 460kbps, RS-232 transceiver with an integrated charge pump circuit, designed by Maxim Integrated to facilitate serial communication in portable electronic devices. This transceiver is particularly suitable for applications that require low voltage and low power consumption, while still providing reliable data transmission and reception.

Key Features

  • Low Voltage Operation: Operates from a single +2.5V to +5.5V supply, making it ideal for battery-powered applications.
  • High Data Rate: Supports data rates up to 460kbps, enabling fast data transfer for a variety of communication tasks.
  • Integrated Charge Pump: The built-in charge pump circuit generates the ±10V RS-232 voltage levels required for true RS-232 performance, from a single low-voltage supply.
  • Low Power Consumption: Consumes only 1µA of supply current in shutdown mode, significantly extending battery life in portable devices.
  • Electrostatic Discharge (ESD) Protection: Features ±15kV ESD protection on transmitter outputs and receiver inputs to protect against voltage spikes and enhance reliability.
  • Small Package Size: Available in a 20-pin SSOP package, it saves space on the PCB, which is crucial for compact device designs.

Applications

The MAX3318EEAP+ is versatile and can be used in various applications, including:

  • Portable Computing
  • PDAs and Palmtop Computers
  • Battery-Powered Equipment
  • Peripherals
  • Data Cables

Product Specifications

The MAX3318EEAP+ is designed with precision to meet the needs of advanced serial communication systems. Its specifications include:

  • Operating Temperature Range: -40°C to +85°C
  • Supply Voltage Range: +2.5V to +5.5V
  • Data Rate: 460kbps (max)
  • Receiver Hysteresis: 300mV (min)
  • Package Type: 20-SSOP

With its combination of low-power operation, high data rate, and robust ESD protection, the Maxim Integrated MAX3318EEAP+ RS-232 transceiver is an excellent choice for designers looking to add reliable serial communication to their space-constrained portable devices.

You May Also Be Interested in

Texas Instruments
2.5-V 460-kbps RS-232 TRANSCEIVER WITH ±15-kV ESD PROTECTION | IC RS232 2.5V IEC ESD 20-SSOP
Lowest to $3.4767
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8DIP
Need more? Email Us
Exar Corporation
Need more? Email Us
Exar Corporation
+3.3V Low Power Quad RS-485/RS-422 Line Receivers
Need more? Email Us
Exar Corporation
Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N / IC TXRX RS485/RS422 8SOIC
Lowest to $1.2272
Exar Corporation
IC TXRX RS232/422/485 40QFN
Lowest to $91.1803
Exar Corporation
+3V to +5V RS-232 Line Driver/Receiver
Lowest to $1.3132
Exar Corporation
Need more? Email Us
Intersil
IC 2DRVR/2RCVR RS232 5V 16-SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $53.5112 $107.0224
3+ $43.9062 $131.7186
5+ $42.5340 $212.6700
6+ $41.1619 $246.9714
8+ $39.7909 $318.3272
10+ $35.6745 $356.7450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,350 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess