EN
  • EN
  • DE

MAX335CWG+T

Part No MAX335CWG+T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH OCTAL SPST 24SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Switch Circuit SPST - NO
Number of Circuits 8
On-State Resistance (Maximum) 150 Ohm
Dual Voltage Supply ±4.5 V ~ 20 V
Switch Time (Ton, Toff) (Maximum) 400ns, 400ns
Channel Capacitance (CS(off), CD(off)) 2pF, 2pF
Current - Leakage (IS(off)) (Maximum) 1nA
Crosstalk -100dB @ 100kHz
Operating Temperature Range 0°C ~ 70°C (TA)
Package 24-SOIC (0.295", 7.50mm Width)
Manufacturer Package 24-SOIC
Win Source Part Number 703193-MAX335CWG+T
Series MAX series
Popularity Medium
Supply and Demand Status Balance
Family Name MAX335
Introduction Date July 01, 1996
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MAX335CWG+T CAD Model

Description

Product Overview: MAX335CWG+T from Maxim Integrated

The MAX335CWG+T is a high-performance, 16-channel, serially controlled analog switch designed by Maxim Integrated. This device is specifically tailored for applications requiring a low on-resistance, low crosstalk, and multiple switch configurations. It is an ideal solution for data acquisition systems, communication systems, and industrial control applications.

The MAX335CWG+T operates with a single supply voltage ranging from +4.5V to +30V, or a dual supply voltage from ±4.5V to ±20V, providing design flexibility for various system requirements. It also boasts an impressive low on-resistance of 100Ω max, which ensures signal integrity and reduces power loss through the switch.

This analog switch is designed with ESD protection, safeguarding the device from electrostatic discharges, which enhances its reliability and longevity in harsh environments. The MAX335CWG+T features a 44Ω (typical) on-resistance match between channels and a 4Ω (typical) on-resistance flatness, which contributes to excellent channel-to-channel uniformity and signal linearity.

The device is controlled via a 3-wire serial interface, which minimizes the number of GPIOs needed from a microcontroller, thus saving valuable board space. It also allows for daisy-chaining of multiple devices, simplifying the design of systems with a large number of switches. The MAX335CWG+T's serial interface is compatible with SPI, QSPI, and MICROWIRE protocols, enhancing its versatility.

Maxim Integrated packages the MAX335CWG+T in a 24-pin wide SOIC package, which is suitable for surface-mount technology (SMT) and is ideal for compact PCB layouts. The device also features a low power consumption, which is critical for battery-operated and energy-efficient systems.

In summary, the MAX335CWG+T from Maxim Integrated is a robust, versatile, and efficient solution for designers looking to incorporate multiple analog switches into their systems without compromising on performance and reliability. Its ease of integration and compatibility with various control interfaces make it a go-to component for a wide array of electronic applications.

You May Also Be Interested in

Texas Instruments
IC SWITCH DUAL 1X1 US8 / 2 Circuit IC Switch 1:1 15Ohm 8-VSSOP
Lowest to $0.4366
Analog Devices Inc.
IC MUX 8CH LATCHUP PROOF 16LFCSP / 1 Circuit IC Switch 8:1 160Ohm 16-LFCSP-WQ (4x4)
Lowest to $5.2236
Maxim Integrated
IC SWITCH SP4T X 1 400OHM 14SOIC
Need more? Email Us
Texas Instruments
IC ANLG SWITCH BILAT SGL SC70-5 / 1 Circuit IC Switch 1:1 10Ohm SC-70-5
Lowest to $0.0472
Texas Instruments
IC SWITCH QUAD 1X1 14TVSOP / 4 Circuit IC Switch 1:1 75Ohm 14-TVSOP
Lowest to $0.4293
Analog Devices Inc.
IC MUX 8:1 14OHM 16LFCSP
Need more? Email Us
Maxim Integrated
IC SWITCH SPDT X 2 175OHM 8UMAX
Lowest to $19.9681
Texas Instruments
IC MUX/DEMUX 8X1 16SOIC / 1 Circuit IC Switch 8:1 75Ohm 16-SOIC
Lowest to $0.1972
Texas Instruments
IC SWITCH SINGLE 16SO / 1 Circuit IC Switch 8:1 75Ohm 16-SO
Lowest to $0.5728

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $16.8299 $50.4897
8+ $13.8092 $110.4736
12+ $13.3776 $160.5312
16+ $12.9461 $207.1376
20+ $12.5146 $250.2920
27+ $11.2200 $302.9400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess