EN
  • EN
  • DE

MAX3420EETG+T

Part No MAX3420EETG+T
Manufacturer Maxim Integrated
Catalog Interface - Controllers
Description IC USB PERIPH CONTROLLER 24TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Protocol USB
Function Controller
Interface SPI
Standards USB 2.0
Operating Supply Voltage 3 V ~ 3.6 V
Operating Supply Current 15mA
Operating Temperature Range -40°C ~ 85°C
Package 24-WFQFN Exposed Pad
Manufacturer Package 24-TQFN (4x4)
Win Source Part Number 703237-MAX3420EETG+T
Series MAX series
Family Name MAX3420E
Introduction Date August 01, 2005
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2022
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3420EETG+T CAD Model

Description

Maxim Integrated MAX3420EETG+T USB Peripheral Controller with SPI Interface

The Maxim Integrated MAX3420EETG+T is a highly integrated USB peripheral controller that provides an ideal solution for adding USB functionality to a wide range of electronic devices. It is equipped with a Full-Speed USB 2.0 device controller and an SPI (Serial Peripheral Interface) that allows it to interface with most microcontrollers and microprocessors. This product is designed to handle the complex protocols of USB data transfer with minimal intervention from the host processor, thereby reducing system overhead and simplifying the design process.

One of the key features of the MAX3420EETG+T is its built-in transceiver and Serial Interface Engine (SIE), which handle the low-level USB protocol details such as error checking and bus retries. The device supports control, interrupt, bulk, and isochronous transfers, making it versatile for a range of applications. It also includes an internal 3.3V voltage regulator, which simplifies power supply design.

The MAX3420EETG+T comes in a compact 32-pin TQFN package, making it suitable for space-constrained applications. It operates over the extended temperature range of -40°C to +85°C, ensuring reliability in various operating environments. With its integrated 1.5kΩ pull-up resistor on D+, it can easily be configured as a Full-Speed USB peripheral.

For developers, Maxim Integrated provides comprehensive support, including evaluation kits and detailed technical documentation to facilitate rapid development and integration into existing systems. The MAX3420EETG+T is fully compliant with the USB 2.0 specification and has been widely adopted in applications such as industrial control, portable devices, data acquisition systems, and point-of-sale terminals.

In summary, the MAX3420EETG+T by Maxim Integrated is a feature-rich USB peripheral controller with SPI interface that offers designers a straightforward and efficient way to add USB connectivity to their electronic products. Its robust feature set and ease of use make it a popular choice for a multitude of USB-enabled applications.

You May Also Be Interested in

Microchip Technology
IC ETHERENET SWITCH 64QFN / Ethernet Switch 10/100 Base-T/TX PHY MII, RMII Interface 64-QFN (8x8)
Lowest to $21.3083
NXP / Nexperia
IC SMPS CTRLR SMART CHRG HVSON16 / USB Controller USB 2.0, USB 3.0 USB Interface 16-HVSON (3.5x5.5)
Need more? Email Us
Microchip Technology
IC USB 2.0 HUB CTLR 4PORT 36SQFN / USB Hub Controller USB 2.0 USB Interface 36-SQFN (6x6)
Lowest to $4.3807
Microchip Technology
IC HUB CTLR USB 2PORT 56SQFN / USB Hub Controller USB 3.1 SPI Interface 56-VQFN (7x7)
Lowest to $26.6262
Cypress Semiconductor Corp
USB FULL-SPEED PERIPHERALS
Lowest to $12.8727
STMicroelectronics
IC USB CONTROLLER I2C 24QFN / USB Controller USB 3.0 I²C Interface 24-QFN (4x4)
Lowest to $2.9298
Microchip Technology
IC USB 3.1 TO ETHER CNTRL 64SQFN / USB Bridge, USB to Ethernet USB 3.1 Ethernet Interface 64-SQFN (9x9)
Lowest to $23.1418
Microchip Technology
IC ETHERNET SWITCH 3PORT 64-LQFP
Lowest to $12.1212
Microchip Technology
IC CONTROLLER ETHERNET 64QFN / Ethernet Controller 10/100 Base-T/TX PHY MII, RMII Interface 64-QFN (8x8)
Lowest to $9.8286

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.1347 $56.2694
5+ $23.0849 $115.4245
7+ $22.3635 $156.5445
10+ $21.6421 $216.4210
12+ $20.9207 $251.0484
16+ $18.7565 $300.1040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,710 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess