EN
  • EN
  • DE
  • IT

MAX34440ETL+T

Part No MAX34440ETL+T
Manufacturer Maxim Integrated
Catalog PMIC - Power Supply Controllers, Monitors
Description IC PS MANAGER PMBUS 6CH 40TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Part Status Obsolete(EOL)
Applications Base Station-Networking Line Cards, Servers
Operating Supply Voltage 2.7 V ~ 5.5 V
Operating Supply Current 2.5mA
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 40-WFQFN Exposed Pad
Manufacturer Package 40-TQFN-EP (6x6)
Win Source Part Number 703256-MAX34440ETL+T
Series MAX series
Popularity Medium
Supply and Demand Status Balance
Family Name MAX34440
Introduction Date September 01, 2010
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MAX34440ETL+T CAD Model

Description

Maxim Integrated MAX34440ETL+T Power Management IC

The Maxim Integrated MAX34440ETL+T is a sophisticated power management integrated circuit (PMIC) designed to optimize power efficiency and performance in a wide range of electronic applications. This advanced PMIC is an ideal solution for managing multiple power rails and ensuring stable operation in systems that require precise voltage regulation and monitoring.

Key Features

  • High-Efficiency: The MAX34440ETL+T is engineered to provide high-efficiency power conversion, which helps to reduce the thermal footprint and power loss in electronic devices.
  • Advanced Power Monitoring: With integrated power monitoring features, this PMIC allows for real-time tracking of power consumption, helping to optimize system performance and energy usage.
  • Versatile Voltage Regulation: It supports various output voltages, enabling it to cater to a diverse range of power requirements for different components within a system.
  • I<sup>2C Interface: The device includes an I<sup>2C-compatible serial interface, which allows for easy communication and control within a digital system.
  • Compact Package: Housed in a compact TQFN-40 package, the MAX34440ETL+T saves valuable board space and is suitable for space-constrained applications.

Applications

The MAX34440ETL+T is particularly well-suited for use in complex digital systems that require multiple power domains, such as:

  • Servers and data centers
  • Networking equipment
  • Telecommunications infrastructure
  • Industrial control systems
  • High-performance computing

Reliability and Performance

Maxim Integrated is known for its commitment to quality and reliability, and the MAX34440ETL+T is no exception. It is designed to meet the stringent requirements of modern electronic systems, ensuring long-term stability and performance. By incorporating this PMIC into your design, you can expect a reliable power management solution that enhances the overall efficiency and durability of your electronic products.

Whether you're designing for cutting-edge server technology or robust industrial applications, the Maxim Integrated MAX34440ETL+T provides the power management capabilities necessary to achieve optimal system performance.

You May Also Be Interested in

Analog Devices Inc.
IC SEQUENCER/SUPERVISOR 48TQFP
Lowest to $26.1163
ON Semiconductor
SECONDARY SIDE SYNCHRONOU
Lowest to $0.4833
Texas Instruments
HALF BRIDGE CONT WITH HV DRIVER
Lowest to $2.1384
Intersil
IC PWR SUPPLY CONTROLLER 16SOIC
Lowest to $2.3250
Analog Devices Inc.
IC PUSH BUTTON ON/OFF CTRLR 8DFN
Lowest to $12.9084
Texas Instruments
IC DGTL PWR CTRLR 40VQFN
Lowest to $16.7617
Analog Devices Inc.
IC PB ON/OFF CTRLR TSOT23-8
Lowest to $9.9700
Analog Devices Inc.
IC CTLR ON/OFF PUSHBUTT TSOT23-8
Lowest to $6.6288
Fairchild/ON Semiconductor
IC MONITOR PC PS OUTPUT 14-SOP
Lowest to $0.4897

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.5341 $60.2728
19+ $6.1816 $117.4504
29+ $5.9887 $173.6723
40+ $5.7958 $231.8320
52+ $5.6018 $291.2936
69+ $5.0231 $346.5939
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,090 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess