EN
  • EN
  • DE

MAX3656ETG+T

Part No MAX3656ETG+T
Manufacturer Maxim Integrated
Catalog PMIC - Laser Drivers
Description IC LASR DRVR 2.5GBPS 3.6V 24TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Laser Diode Driver (Fiber Optic)
Data Rate 2.5Gbps
Number of Channels 1
Supply Voltage - Operating 3 V to 3.6 V
Operating Supply Current 40mA
Current - Modulation 85mA
Current - Bias 70mA
Temperature Range - Operating -40°C to 85°C
Case / Package 24-TQFN (4x4)
Mounting Surface Mount
Win Source Part Number 021596-MAX3656ETG+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX3656ETG+T CAD Model

Description

The MAX3656ETG+T from Maxim Integrated is a cutting-edge, high-performance transimpedance amplifier (TIA) designed for fiber optic receivers. This advanced component is engineered to provide exceptional linear performance for small-signal currents in fiber optic communication systems. It is particularly well-suited for 2.5Gbps and 622Mbps applications, making it an ideal choice for high-speed data communication networks.

Encased in a compact 24-pin TQFN package, the MAX3656ETG+T offers a wide dynamic range and operates over a temperature range of -40°C to +85°C, ensuring reliability and consistency in a variety of environmental conditions. Its small footprint allows for easy integration into space-constrained designs, making it an excellent choice for compact optical modules and transceiver applications.

The device comes with an automatic gain control (AGC) circuit that maintains a constant average output voltage, which helps to simplify the design of the post-amplifier. The MAX3656ETG+T also features a shutdown mode that reduces power consumption when the device is not in active use, thereby contributing to energy-efficient system designs.

With its low input-referred noise and high transimpedance gain, the MAX3656ETG+T provides excellent signal-to-noise ratio (SNR), which is crucial for maintaining signal integrity in high-speed data transmission. This ensures that the optical signals are converted to electrical signals with high fidelity, enabling reliable communication over long distances.

For designers and engineers looking to develop or upgrade their fiber optic communication systems, the MAX3656ETG+T offers a robust solution that combines performance, efficiency, and compactness. Maxim Integrated's commitment to quality and innovation is reflected in this product, making it a smart choice for those seeking to enhance their optical network capabilities.

Whether it's for telecommunications, data centers, or networking equipment, the MAX3656ETG+T is engineered to meet the rigorous demands of modern fiber optic applications and is a testament to Maxim Integrated's leadership in high-speed communication technology.

You May Also Be Interested in

MACOM Technology Solutions
IC LASER DRVR 2.1GB 3.63V 24BCC
Need more? Email Us
MACOM Technology Solutions
IC LASER DRVR 3GBPS 3.63V 24BCC
Need more? Email Us
Microchip Technology
IC LASER DRV 622MBPS 5.5V 10MSOP / Laser Driver IC 622Mbps 1 Channel 3V ~ 3.6V, 4.5V ~ 5.5V 10-MSOP
Need more? Email Us
Microchip Technology
IC LASER DRV 622MBPS 5.5V 10MSOP / Laser Driver IC 622Mbps 1 Channel 4.5V ~ 5.5V 10-MSOP
Need more? Email Us
MACOM Technology Solutions
IC LASER DRVR 3GBPS 3.63V 24BCC
Need more? Email Us
Microchip Technology
IC LASER DRVR 1.25GB 5.5V 10MSOP / Laser Driver IC 1.25Gbps 1 Channel 4.5V ~ 5.5V 10-MSOP
Need more? Email Us
Microchip Technology
IC LASER DRVR 2.5GBPS 3.6V 32MLF / Laser Driver IC 2.5Gbps 2 Channel 3V ~ 3.6V 32-QFN (5x5)
Need more? Email Us
Microchip Technology
IC LASER DRV 622MBPS 5.5V 10MSOP / Laser Driver IC 622Mbps 1 Channel 3V ~ 3.6V, 4.5V ~ 5.5V 10-MSOP
Need more? Email Us
Microchip Technology
IC LASER DRV 1.25GB 2.625V 16QFN / Laser Driver IC 1.25Gbps 1 Channel 2.375V ~ 2.625V 16-QFN (3x3)
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.5484 $59.1292
31+ $3.7330 $115.7230
48+ $3.6163 $173.5824
67+ $3.4997 $234.4799
86+ $3.3830 $290.9380
115+ $3.0330 $348.7950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,500 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess