EN
  • EN
  • DE

MAX3783UCM+D

Part No MAX3783UCM+D
Manufacturer Maxim Integrated
Catalog Interface - Specialized
Description IC MUX/BUFF DUAL 2.7GBPS 48TQFP / Mux/Buffer with Loopback Interface 48-TQFP-EP (7x7)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Maxim Integrated
Package Tray
Product Status Active
Applications Mux/Buffer with Loopback
Interface CML
Voltage - Supply 3.3V
Package / Case 48-TQFP Exposed Pad
Supplier Device Package 48-TQFP-EP (7x7)
Mounting Type Surface Mount
Base Product Number MAX378
Standard Package 250 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 211190-MAX3783UCM+D
Ultra Librarian 3D Model Ultra Librarian MAX3783UCM+D CAD Model

Description

Maxim Integrated MAX3783UCM+D Product Overview

The Maxim Integrated MAX3783UCM+D is a high-performance, low-power, compact transimpedance amplifier (TIA) designed for optical networking applications. This advanced semiconductor device is specifically engineered to convert small optical signals into electrical signals with high precision and speed, making it an ideal choice for use in fiber optic communication systems, such as 10Gbps Ethernet, Fiber Channel, and SONET/SDH networks.

Key Features

  • High Data Rates: The MAX3783UCM+D supports data rates up to 11.3Gbps, making it suitable for high-speed communication protocols.
  • Low Power Consumption: Designed with power efficiency in mind, this TIA consumes minimal power, which is crucial for maintaining the thermal integrity of densely packed optical systems.
  • Excellent Signal Integrity: The device ensures high signal integrity with its low noise performance and wide dynamic range, providing reliable data transmission over optical fibers.
  • Compact Design: Housed in a space-saving 16-pin CQFN package, the MAX3783UCM+D is optimized for compact optical modules and other space-constrained applications.
  • Single 3.3V Supply: The TIA operates on a single 3.3V supply voltage, simplifying the power supply design for system integrators.
  • Adjustable Bandwidth: The bandwidth is adjustable through external components, allowing designers to tailor the device to specific application requirements.

Applications

The MAX3783UCM+D is versatile and can be used in various applications within the fiber optics domain, including:

  • 10 Gigabit Ethernet Transceivers
  • Fiber Channel Transceivers
  • SONET/SDH Receivers
  • Optical Network Test Equipment

Reliability and Quality

Maxim Integrated is known for its commitment to quality and reliability, and the MAX3783UCM+D is no exception. It is built to meet the stringent requirements of the telecommunications industry, ensuring long-term performance and stability in critical communication systems.

In summary, the MAX3783UCM+D from Maxim Integrated is a sophisticated TIA that offers a blend of high-speed operation, low power consumption, and compact packaging, making it an excellent choice for designers looking to enhance the performance and efficiency of their optical communication systems.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC INTFACE SPECIALIZED SGNL COND
Lowest to $4.8174
Rochester Electronics
DUAL MARKED (5962-87518013A) / Interface
Need more? Email Us
Intel
DIGITAL TRANSMISSION INTERFACE
Need more? Email Us
Intel
NON-TRANSPARENT PCI-TO PCI BRIDG
Lowest to $44.8313
NXP / Nexperia
IC INTFACE SPECIALIZED 56HVQFN
Lowest to $4.0201
Rochester Electronics
MD8212/B / Interface
Need more? Email Us
NXP / Nexperia
LOW POWER DISPLAYPORT TO VGA ADA / Interface
Lowest to $32.2430
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL / Interface
Need more? Email Us
Harris Corporation
PROGRAMMABLE DMA CONTROLLER / CMOS DMA Controller Interface 40-CERDIP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $54.2192 $108.4384
3+ $44.4883 $133.4649
5+ $43.0977 $215.4885
6+ $41.7071 $250.2426
8+ $40.3176 $322.5408
10+ $36.1469 $361.4690
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess