EN
  • EN
  • DE
  • IT

MAX3841ETG

Part No MAX3841ETG
Manufacturer Maxim Integrated
Catalog Interface - Specialized
Description 12.5Gbps CML 2 × 2 Crosspoint Switch | IC ANALOG SW SNGL BICMOS 24TQFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Applications Data Transport
Supply Voltage (V) 3V ~ 3.6V
Manufacturer Package 24-WFQFN Exposed Pad
Supplier Device Package 24-TQFN (4x4)
Mounting Style SMD
Family Part Number MAX3841
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1213368-MAX3841ETG
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3841ETG CAD Model

Description

MAX3841ETG: High-Speed, Low-Power, 16:1 Serializer

The MAX3841ETG is a cutting-edge serializer designed by Maxim Integrated, a company renowned for its high-performance semiconductor products. This device is engineered to meet the demands of high-speed data communication systems, where it provides an efficient means of converting parallel data into serial data streams. The MAX3841ETG is an ideal solution for applications that require low power consumption without sacrificing speed or reliability.

Featuring a 16:1 serialization ratio, the MAX3841ETG is capable of handling data rates up to 2.488 Gbps, making it suitable for various applications including fiber optic transceivers, high-speed data transmission systems, and networking equipment. The device operates over a single +3.3V supply, which contributes to its low power operation and helps to minimize the overall power budget of the system it is integrated into.

The MAX3841ETG comes in a compact 24-pin thin QFN package, which not only saves precious board space but also offers excellent thermal performance. This package is designed to be surface-mounted, which simplifies the manufacturing process and allows for more dense circuit board designs.

Among its many features, the MAX3841ETG includes an on-chip PLL (Phase-Locked Loop) that requires no external components, further reducing the bill of materials for the end product. The PLL provides a stable and accurate clock signal necessary for the serialization process. Additionally, the device boasts a low jitter performance, which is crucial for maintaining signal integrity over long transmission distances.

With its robust feature set, the MAX3841ETG offers designers a reliable and efficient solution for their high-speed data communication challenges. It exemplifies Maxim Integrated's commitment to providing products that push the boundaries of performance while addressing the practical needs of modern electronic systems.

You May Also Be Interested in

Texas Instruments
IC INTERFACE SPECIALIZED 48VQFN / Desktop, Notebook PCs Interface 48-VQFN (7x7)
Lowest to $3.3877
Microchip Technology
IC INTFACE SPECIALIZED 64WFBGA
Lowest to $8.6526
Analog Devices Inc.
IC INTERFACE SPECIALIZED 80LQFP / Displays, Monitors, TV Interface 80-LQFP (14x14)
Lowest to $9.9363
Texas Instruments
IC INTERFACE SPECIALIZED 209BGA / PCI-to-PCI Bridge Interface 209-BGA MICROSTAR (16x16)
Lowest to $0.0446
Texas Instruments
PCI-TO-PCI BRIDGE / PCI-to-PCI Bridge Interface 257-NFBGA (16x16)
Lowest to $30.4259
Renesas Electronics America
IC INTFACE SPECIALIZED 324FCBGA / Switch Interfacing Interface 324-FCBGA (19x19)
Need more? Email Us
MacroSilicon Technology Co., Ltd.
I2S 3.15V~3.55V QFN-48-EP(7x7) Video Processing RoHS
Lowest to $3.8426
Chipone Technology (Beijing) Co., Ltd.
1Gbps QFN-48-EP(6x6) Specialized RoHS
Lowest to $1.3138
Diodes Incorporated
IC INTERFACE SPECIALIZED 32TQFN / HDMI Redriver, Level Shifter Interface 32-TQFN (3x6)
Lowest to $2.0180

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $69.4354 $69.4354
2+ $56.9727 $113.9454
4+ $55.1923 $220.7692
5+ $53.4119 $267.0595
6+ $51.6316 $309.7896
8+ $46.2903 $370.3224
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,700 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess