EN
  • EN
  • DE

MAX3867ECM

Part No MAX3867ECM
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components
Description +3.3V, 2.5Gbps SDH/SONET Laser Driver with Automatic Power Control
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 211230-MAX3867ECM
Package Tray
Product Status Obsolete
Type Laser Diode Driver (Fiber Optic)
Data Rate 2.5Gbps
Number of Channels 1
Voltage - Supply 3.14V ~ 5.5V
Current - Supply 62mA
Current - Modulation 60mA
Current - Bias 100mA
Operating Temperature -40°C ~ 85°C
Grade -
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Mounting Type Surface Mount
Ultra Librarian 3D Model Ultra Librarian MAX3867ECM CAD Model

Description

Maxim Integrated MAX3867ECM Product Overview

The MAX3867ECM from Maxim Integrated is a high-performance, low-power transimpedance amplifier (TIA) designed for optical receiver applications. This integrated circuit (IC) is engineered to offer exceptional sensitivity and dynamic range, making it an ideal solution for fiber optic communication systems such as gigabit Ethernet, fiber channel, and other high-speed data transmission protocols.

Key Features

  • Wide Dynamic Range: The MAX3867ECM provides a wide dynamic range, which allows it to handle a broad range of optical input power levels without signal distortion, ensuring reliable data transmission even in challenging conditions.
  • High Sensitivity: With its high transimpedance gain, the device is capable of detecting very low levels of input current, making it suitable for long-haul fiber optic links where signal attenuation is a concern.
  • Automatic Gain Control (AGC): The AGC feature enables the TIA to maintain a consistent output amplitude over varying input power levels, contributing to the stability of the system.
  • Low Power Consumption: Designed with power efficiency in mind, the MAX3867ECM operates with low power consumption, which is critical for reducing thermal load and increasing the reliability of the system in which it is used.
  • Single +3.3V Supply: The device operates from a single +3.3V supply voltage, simplifying power supply design and reducing the overall power requirements of the system.
  • Integrated Photodiode Bias: The inclusion of an integrated photodiode bias circuit helps to streamline the design process by reducing the number of external components required.

Applications

The MAX3867ECM is designed for use in a variety of high-speed optical communication systems, including:

  • SONET/SDH Systems
  • Gigabit Ethernet
  • Fiber Channel
  • Other Datacom and Telecom Applications

With its robust design and advanced features, the MAX3867ECM from Maxim Integrated is a reliable choice for system designers looking to improve the performance and efficiency of their optical communication systems.

You May Also Be Interested in

Lite-On Inc.
IrDA Data Compliant Low Power 115.2 kbit/s with Remote Control Transmission Infrared Transceiver | TXRX RF 115.2KBIT/S W/REMOTE SMD
Lowest to $3.5668
Intel
IC FPGA 782 I/O 1020FBGA
Need more? Email Us
Omron
Need more? Email Us
Lite-On Inc.
IrDA Data Compliant Low Power 115.2 kbit/s with Remote Control Infrared Transceiver | TXRX RF 115.2KBIT/S W/REMOTE SMD
Need more? Email Us
Vishay
IRF-3 22 10% ER E2
Lowest to $17.2176
IDT, Integrated Device Technology Inc
IC PWR PC BASED LBP 28-SSOP
Need more? Email Us
Omron
Lowest to $1.0478
Renesas Electronics America
MOSFET N-CH HS SW TO-263
Lowest to $1.3456
Broadcom Limited
MiniPak Surface Mount RF PIN Switch Diodes | RF DIODE PIN 100V MINIPAK
Lowest to $4.4352

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.7304 $63.6520
12+ $10.4458 $125.3496
18+ $10.1190 $182.1420
24+ $9.7932 $235.0368
31+ $9.4664 $293.4584
41+ $8.4869 $347.9629
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess