EN
  • EN
  • DE

MAX3869EHJ+

Part No MAX3869EHJ+
Manufacturer Maxim Integrated
Catalog PMIC - Laser Drivers
Description IC LASER DRIVR 2CHAN 5.5V 32TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tray
Type Laser Diode Driver (Fiber Optic)
Data Rate 2.5Gbps
Number of Channels 2
Supply Voltage (V) 3.14V ~ 5.5V
Supply Current 64mA
Current - Modulation 60mA
Current - Bias 100mA
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 32-TQFP Exposed Pad
Supplier Device Package 32-TQFP-EP (5x5)
Mounting Style SMD
Family Part Number MAX3869
Manufacturer Pack Quantity 360
MSL Level 1 (Unlimited)
Win Source Part Number 703432-MAX3869EHJ+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3869EHJ+ CAD Model

Description

Maxim Integrated MAX3869EHJ+ Optical Amplifier

The MAX3869EHJ+ from Maxim Integrated is a high-performance, low-power transimpedance amplifier designed specifically for optical networking applications. This device is an essential component for systems that require the amplification of weak signals received from optical fibers, making it perfect for use in fiber-optic receivers, DWDM (Dense Wavelength Division Multiplexing), and other high-speed communication systems.

Key Features

  • High Bandwidth: The MAX3869EHJ+ offers a wide bandwidth, which is critical for high-speed data transmission, ensuring that it can keep up with the demands of modern optical communication systems.
  • Low Noise: Maxim Integrated has engineered this amplifier with low noise performance, which is vital for maintaining signal integrity and minimizing errors in data transmission.
  • Single +3.3V Supply: The device operates on a single +3.3V power supply, simplifying power management and system design.
  • Automatic Gain Control (AGC): With AGC, the MAX3869EHJ+ can adjust its gain dynamically to accommodate varying signal strengths, ensuring optimal performance under different operating conditions.
  • Small Footprint: Housed in a compact 32-pin TQFP package, the MAX3869EHJ+ saves valuable board space, which is a crucial advantage in dense circuit designs.

Applications

  • Fiber-Optic Receivers
  • SONET/SDH Systems
  • Gigabit Ethernet
  • DWDM Systems
  • Optical Network Switching

The MAX3869EHJ+ is designed to provide reliable, consistent performance in the harsh environments typically found in networking equipment. Its robust design ensures that it can withstand the temperature variations and other challenges presented by these applications.

Maxim Integrated's commitment to quality and performance is evident in the MAX3869EHJ+, making it an excellent choice for designers looking to enhance the capabilities of their optical communication systems. With its combination of speed, power efficiency, and compact size, the MAX3869EHJ+ stands out as a leading solution in the field of optical amplification.

You May Also Be Interested in

MACOM Technology Solutions
IC OPERATIONAL AMP
Need more? Email Us
MACOM Technology Solutions
IC LASER DRVR 3.1GBPS
Need more? Email Us
MACOM Technology Solutions
IC LASER DRVR 2.1GBPS 3.63V
Need more? Email Us
Microchip Technology
IC LASER DRV 622MBPS 5.5V 10MSOP / Laser Driver IC 622Mbps 1 Channel 3V ~ 3.6V, 4.5V ~ 5.5V 10-MSOP
Need more? Email Us
Microchip Technology
IC LASER DRVR 3.2GB 3.45V 16MLF / Laser Driver IC 3.2Gbps 1 Channel 3.15V ~ 3.45V 16-MLF® (3x3)
Need more? Email Us
Microchip Technology
IC LASER DRVR 1.25GBPS 16SOIC / Laser Driver IC 1.25Gbps 1 Channel -4.75V ~ -5.25V 16-SOIC
Need more? Email Us
MACOM Technology Solutions
IC LASER DRVR 2GBPS 5V 24QFN
Need more? Email Us
Microchip Technology
IC LASER DRVR 1.25GBPS 16SOIC / Laser Driver IC 1.25Gbps 1 Channel -4.75V ~ -5.25V 16-SOIC
Need more? Email Us
Microchip Technology
IC LASER DRVR 11.3GB 3.6V 16MLF / Laser Driver IC 11.3Gbps 1 Channel 3V ~ 3.6V 16-QFN (3x3)
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.7433 $97.4866
3+ $39.9942 $119.9826
5+ $38.7445 $193.7225
7+ $37.4948 $262.4636
8+ $36.2451 $289.9608
11+ $32.4959 $357.4549
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,021 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess