EN
  • EN
  • DE

MAX3873AETP

Part No MAX3873AETP
Manufacturer Maxim Integrated
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829791-MAX3873AETP
Ultra Librarian 3D Model Ultra Librarian MAX3873AETP CAD Model

Description

Maxim Integrated's MAX3873AETP: High-Performance Clock Recovery and Data Retiming IC

The MAX3873AETP is a cutting-edge integrated circuit (IC) designed by Maxim Integrated, tailored for high-speed communication systems. This device is part of a family of low-jitter, clock recovery and data retiming ICs that are essential for managing high-speed data streams in fiber optic networks, including SONET, SDH, and Gigabit Ethernet applications.

The MAX3873AETP operates at a data rate range of 155Mbps to 2.7Gbps, making it highly versatile for various high-speed data protocols. Its primary function is to extract timing information from the incoming data stream and use it to regenerate a clean, jitter-free data output, which is crucial for maintaining signal integrity over long distances and through various network components.

Equipped with an integrated phase-locked loop (PLL), the MAX3873AETP offers excellent jitter performance, which is essential for maintaining the quality of the data transmission. The PLL also enables the device to lock onto the incoming data stream quickly, ensuring rapid signal acquisition and minimizing system downtime.

The device is housed in a compact, 20-pin TQFN package, making it suitable for space-constrained applications. Its small footprint allows for efficient use of board space in dense networking equipment. The MAX3873AETP operates over a broad temperature range, ensuring reliable performance in various environmental conditions.

Key features of the MAX3873AETP include:

  • Support for data rates from 155Mbps to 2.7Gbps
  • Low-jitter clock recovery and data retiming
  • Integrated PLL for fast signal acquisition and lock
  • Loss of signal (LOS) detection
  • Single 3.3V power supply operation
  • 20-pin TQFN package for space-saving design
  • Industrial temperature range operation

Applications for this device span across network infrastructure equipment such as routers, switches, multiplexers, and optical transceivers. The MAX3873AETP is engineered to meet the stringent requirements of high-speed data communication, providing designers with a reliable and high-performance component for their networking solutions.

Maxim Integrated's commitment to quality ensures that the MAX3873AETP is a dependable choice for system designers looking to enhance their communication systems' performance and robustness.

You May Also Be Interested in

American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $56.1376 $112.2752
3+ $46.0614 $138.1842
4+ $44.6223 $178.4892
6+ $43.1820 $259.0920
7+ $41.7429 $292.2003
10+ $37.4243 $374.2430
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess