EN
  • EN
  • DE
  • IT

MAX38888ATD+T

Part No MAX38888ATD+T
Manufacturer Maxim Integrated
Catalog PMIC - Battery Management
Description IC BATT MFUNC SUPERCAP 14TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Mfr Maxim Integrated
Package Tape & Reel
Product Status Active
Function Multi-Function Controller
Battery Chemistry Supercapacitor
Fault Protection Short Circuit
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 14-WFDFN Exposed Pad
Supplier Device Package 14-TDFN (3x3)
Base Product Number MAX38888
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 981039-MAX38888ATD+T
Ultra Librarian 3D Model Ultra Librarian MAX38888ATD+T CAD Model

Description

MAX38888ATD+T from Maxim Integrated is a PMIC battery management device commonly evaluated for power-path, backup-power, and energy-storage support designs where controlled power delivery and system reliability matter. Engineers may consider parts in this category for portable electronics, industrial nodes, metering, communications hardware, and embedded systems that need efficient battery-related power management around sensitive loads. Its value is typically in helping simplify the power architecture, reduce board-level design complexity, and support more predictable behavior during charge, discharge, or backup events. For new designs, this part should be reviewed carefully against the latest manufacturer documentation because the lifecycle status is currently listed as information not available. RoHS compliance information is also not available from the provided input, so procurement and compliance teams should verify environmental status, declaration documents, and datasheet details directly with the manufacturer or authorized distribution sources before release to production.

You May Also Be Interested in

Texas Instruments
IC BATT MGMT ANALOG / Battery IC
Lowest to $8.1403
Texas Instruments
IC BATT PROT LI-ION 2-5CEL 8WSON / Battery Battery Protection IC Lithium Ion 8-WSON (3x4)
Lowest to $1.0510
Maxim Integrated
IC BATT LIGHT MGMT WITH EFFICIE / Battery IC
Lowest to $0.2321
Maxim Integrated
IC BATT MONITOR LI-ION 16TSSOP
Need more? Email Us
Analog Devices Inc.
IC BATT MON LI-ION 1CELL 8MSOP
Lowest to $13.7454
Analog Devices Inc.
IC BATT MON LI-ION 1CELL 8MSOP
Lowest to $80.8422
Texas Instruments
IC GAS GAUGE FOR BQ29312 38TSSOP / Battery Battery Monitor IC Lithium Ion/Polymer 38-TSSOP
Lowest to $14.5574
Diodes Incorporated
IC BATT PROT LI-ION 1CELL 6UDFN / Battery Battery Protection IC Lithium Ion U-DFN2030-6 (Type C)
Lowest to $0.5600
Texas Instruments
IC BATT FUEL GAUGE LICOO2 12SON
Lowest to $4.0291

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.1951 $50.3412
30+ $3.4421 $103.2630
45+ $3.3346 $150.0570
62+ $3.2270 $200.0740
81+ $3.1194 $252.6714
108+ $2.7967 $302.0436
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,500 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess