EN
  • EN
  • DE
  • IT

LM2574N-5G

Part No LM2574N-5G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 0.5 A, Adjustable Output Voltage, Step-Down Switching Regulator
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Tube
Function Step-Up, Step-Down, Step-Up/Step-Down
Output Configuration Positive or Negative
Topology Buck, Boost, Buck-Boost
Output Type Fixed
Number of Outputs 1
Input Voltage MIN 4.75V
Voltage Input MAX 40V
Output Voltage 5V
Output Current 500mA
Frequency - Switching 52kHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 1197336-LM2574N-5G
Manufacturer Homepage www.onsemi.com
Family Name LM2574
Introduction Date July 19, 1999
ECCN EAR99
Country of Origin China, Indonesia
Halogen Free Compliant
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM2574N-5G CAD Model

Description

The LM2574N-5G from ON Semiconductor is a monolithic integrated circuit that provides all the active functions for a step-down (buck) switching regulator capable of driving a 0.5A load with excellent line and load regulation. This fixed output voltage regulator is designed to minimize the number of external components, simplifying the power supply design and providing high-efficiency solutions for a wide range of applications.

Key Features

  • Output Voltage: Fixed 5V output with a high precision of ±4% over line and load conditions.
  • Current Output: Capable of delivering 0.5A output current.
  • High Efficiency: Simple high-efficiency step-down (buck) regulator with a typical efficiency of 77%.
  • Thermal Shutdown: In-built thermal shutdown feature provides protection against over-temperature conditions.
  • Frequency Operation: 52 kHz fixed frequency internal oscillator.
  • Voltage Protection: Overvoltage protection ensures the device remains safe under extreme operating conditions.
  • Package: The LM2574N-5G is available in a standard 8-pin PDIP package.

Applications

The versatility of the LM2574N-5G makes it ideal for a wide array of applications, including:

  • Simple high-efficiency step-down (buck) regulators
  • Efficient pre-regulator for linear regulators
  • On-card switching regulators
  • Positive to negative converter (Buck-Boost)

Product Advantages

The LM2574N-5G is designed to offer a compact, efficient, and robust solution for power supply requirements. Its ability to support a wide input voltage range and maintain a stable 5V output makes it a reliable choice for designers. With features like thermal shutdown, current limiting, and the capability to withstand a wide range of temperatures, the LM2574N-5G ensures safety and reliability in operation.

Ordering Information

For ordering the LM2574N-5G or obtaining samples, please visit the ON Semiconductor website or contact your local sales representative for further assistance.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK BST PROG/3V 16FC2QFN
Lowest to $8.1493
Analog Devices Inc.
IC REG BUCK 5V 2A 8DFN / Buck Switching Regulator IC Positive Fixed 5V 1 Output 2A 8-WFDFN Exposed Pad
Need more? Email Us
Analog Devices Inc.
IC REG BCK PROG/0.8V 6A 17FC2QFN
Lowest to $11.4090
Texas Instruments
IC REG BUCK ADJ 600MA SOT583
Lowest to $2.3027
Analog Devices Inc.
HIGH VOLTAGE DIFFERENCE/CURRENT
Lowest to $10.4866
Texas Instruments
IC REG BUCK ADJ/3.3V 2A 9VQFN
Lowest to $2.7382
Microchip Technology
HIGH PERFORMANCE 5.5V, 3A I2C CO
Need more? Email Us
Analog Devices Inc.
IC REG MULT CONFG ADJ TSOT23 / Switching Regulator IC Output
Lowest to $2.6708
Diodes Incorporated
IC REG BUCK ADJ 4A TSOT26
Lowest to $0.6520

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.4680 $56.7640
56+ $2.0251 $113.4056
86+ $1.9618 $168.7148
118+ $1.8985 $224.0230
153+ $1.8352 $280.7856
205+ $1.6454 $337.3070
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess