EN
  • EN
  • DE

MAX3955ETJ

Part No MAX3955ETJ
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703465-MAX3955ETJ
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3955ETJ CAD Model

Description

Maxim Integrated MAX3955ETJ Optical Modulator Driver

The MAX3955ETJ from Maxim Integrated is a cutting-edge optical modulator driver designed for use in high-speed communication systems. This device is specifically engineered to drive a lithium niobate or similar modulator at data rates up to 11.3Gbps, making it an ideal choice for 10Gbps Ethernet, OC-192/STM-64, 10G Fibre Channel, and other high-speed data transmission applications.

Encased in a compact 32-pin TQFN package with an exposed pad, the MAX3955ETJ offers a blend of small form factor and high performance, suitable for dense optical networking equipment where space is at a premium. Its advanced design ensures that it can deliver a clean, high-quality signal to the optical modulator, which is crucial for maintaining signal integrity over long distances.

The device features a single-ended input and differential outputs, providing the necessary drive voltage for external modulators. With an adjustable output amplitude from 2Vpp to 4Vpp, the MAX3955ETJ can be tuned to match the requirements of different modulator types and configurations. This flexibility allows system designers to optimize the performance of their optical systems for various applications and standards.

One of the key advantages of the MAX3955ETJ is its low jitter performance, which is essential for maintaining the fidelity of high-speed data streams. The driver's low power dissipation is another significant benefit, helping to reduce the thermal challenges in tightly packed optical networking hardware. Additionally, the device includes safety features like under-voltage lockout and thermal shutdown to protect against abnormal operating conditions.

The MAX3955ETJ also offers digital programmable control over key parameters such as output amplitude and eye-crossing adjustment, enabling precise control over the signal characteristics. This level of control ensures that the modulator driver can be finely tuned to meet the stringent specifications required for advanced optical networks.

In summary, the Maxim Integrated MAX3955ETJ is a high-performance optical modulator driver that combines flexibility, low power consumption, and high-speed operation, making it an excellent choice for modern optical communication systems.

You May Also Be Interested in

Maxim Integrated
IC DAC 13BIT V-OUT 44PLCC
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG LDO 5V 0.15A 8SOIC
Need more? Email Us
Maxim Integrated
IC DGTL POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC DIG POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC DAC 10BIT QUAD 2WIRE 10-UMAX
Lowest to $11.9874
Maxim Integrated
IC DAC 16BIT 32CH S&H 64-TQFP
Need more? Email Us
Maxim Integrated
IC POT DGTL 1TIME PROGR 8-UMAX
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess