EN
  • EN
  • DE

MAX4053AESE+

Part No MAX4053AESE+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER TRPL 2X1 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Switch Circuit SPDT
Number of Circuits 3
Max On Resistance 100 Ohm
Channel-to-Channel Matching (ΔRon) 6 Ohm (Max)
Single Supply Voltage (V+) 2 V to 16 V
Dual Supply Voltage(V±) ±2.7 V to 8 V
Max Switch Time (Ton,Toff) 175ns, 150ns
Charge Injection 2pC
Channel Capacitance(CS off, CD off) 2pF, 2pF
Max Leakage Current (IS off) 100pA
Crosstalk -90dB @ 100kHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-SO
Win Source Part Number 1068034-MAX4053AESE+
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Signal Processing, Portable Devices
Ultra Librarian 3D Model Ultra Librarian MAX4053AESE+ CAD Model

Description

Maxim Integrated MAX4053AESE+ Analog Multiplexer

The MAX4053AESE+ from Maxim Integrated is a high-performance, single-ended analog multiplexer that offers a precise and efficient solution for routing analog signals in your electronic systems. This device is part of Maxim's family of CMOS analog ICs, which are designed to provide low-power, high-speed switching capabilities for a wide array of applications, including data acquisition systems, communication devices, and audio/video signal routing.

The MAX4053AESE+ features a triple 2-channel configuration, allowing users to select between three pairs of signals to pass through a single output. Its single-ended design ensures straightforward integration into various circuit architectures, while its low on-resistance (100 ohms max) and low crosstalk (-80dB at 1MHz) characteristics ensure signal integrity is maintained throughout the switching process.

Operating from a single supply voltage ranging from +2V to +12V or from dual supplies of ±2V to ±6V, this versatile multiplexer is suitable for numerous applications that require a wide range of power options. The MAX4053AESE+ also boasts a low power consumption, with an ICC of only 0.1µA, making it an ideal choice for power-sensitive designs.

The device is packaged in a compact 16-pin narrow SO package, which minimizes the footprint on your PCB and simplifies the design process. Furthermore, the MAX4053AESE+ is characterized for operation over the extended -40°C to +85°C temperature range, ensuring reliable performance in diverse environmental conditions.

Key features of the MAX4053AESE+ include:

  • Triple 2-channel analog multiplexer configuration
  • Low on-resistance: 100 ohms max
  • Low crosstalk: -80dB at 1MHz
  • Single supply voltage: +2V to +12V or dual supplies: ±2V to ±6V
  • Low power consumption: ICC = 0.1µA
  • Extended temperature range: -40°C to +85°C
  • 16-pin narrow SO package

Whether you're designing sophisticated communication systems, precision data acquisition units, or any other application that requires reliable analog signal routing, the Maxim Integrated MAX4053AESE+ analog multiplexer is engineered to meet your needs with its exceptional performance and versatility.

You May Also Be Interested in

Texas Instruments
IC SWITCH 1X1 5DSBGA / 1 Circuit IC Switch 1:1 10Ohm 5-DSBGA (1.4x0.9)
Need more? Email Us
Texas Instruments
IC MUX/DEMUX 8X1 16SOIC / 1 Circuit IC Switch 8:1 195Ohm 16-SOIC
Lowest to $0.9611
Analog Devices Inc.
IC SWITCH QUAD SPDT 20LFCSP / 4 Circuit IC Switch 2:1 4.7Ohm 20-LFCSP (4x4)
Lowest to $7.5463
Texas Instruments
IC SWITCH SINGLE 16SO / 1 Circuit IC Switch 8:1 75Ohm 16-SO
Lowest to $0.5728
Texas Instruments
IC SWITCH QUAD 1X1 14TVSOP / 4 Circuit IC Switch 1:1 75Ohm 14-TVSOP
Lowest to $0.4293
Texas Instruments
IC MUX/DEMUX TRIPLE 2X1 16TSSOP / 3 Circuit IC Switch 2:1 75Ohm 16-TSSOP
Lowest to $0.2069
Texas Instruments
IC SWITCH DUAL 1X1 8DSBGA / 2 Circuit IC Switch 1:1 10Ohm 8-DSBGA (1.9x0.9)
Need more? Email Us
Maxim Integrated
IC SW SPST-NO/NCX4 100OHM 14SOIC
Need more? Email Us
Analog Devices Inc.
Analog Switch ICs SERIAL I2C, OCTAL SPST
Lowest to $6.6030

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2373 $50.6611
17+ $5.9383 $100.9511
27+ $5.7527 $155.3229
36+ $5.5672 $200.4192
47+ $5.3816 $252.9352
63+ $4.8249 $303.9687
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess