EN
  • EN
  • DE

MAX4106CSA+T

Part No MAX4106CSA+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703576-MAX4106CSA+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4106CSA+T CAD Model

Description

The MAX4106CSA+T operational amplifier, offered by Maxim Integrated, is a high-performance device designed to cater to a range of applications requiring high speed, low distortion, and excellent video specifications. This voltage feedback op amp is ideal for professional video electronics, ADC/DAC buffers, and high-speed signal processing, providing designers with a versatile building block for their high-speed circuitry.

Key Features

  • High-Speed Performance: With a 900MHz -3dB bandwidth (G = +2) and a 650V/µs slew rate, the MAX4106CSA+T is capable of handling fast signal transitions, making it suitable for high-speed data acquisition systems and video signal processing.
  • Low Distortion: The device boasts a low differential gain and phase error of 0.01% and 0.01°, respectively, which is essential for maintaining signal fidelity in video and communication systems.
  • Flexible Supply Voltage: Operating from a single +3V to +12V supply or from dual supplies of ±1.5V to ±6V, this op amp offers design flexibility for various circuit configurations.
  • Power Efficiency: With a quiescent current of just 5.5mA, the MAX4106CSA+T combines high-speed performance with power efficiency, making it suitable for battery-powered devices.

Applications

  • Video Switchers and Distribution Systems
  • Professional Video Electronics
  • High-Speed ADC/DAC Buffers
  • Communications Devices
  • Test and Measurement Equipment

Product Specifications

Parameter Value
Bandwidth 900MHz
Slew Rate 650V/µs
Supply Voltage +3V to +12V, ±1.5V to ±6V
Quiescent Current 5.5mA

The MAX4106CSA+T from Maxim Integrated is an excellent choice for designers who require a high-speed, low-distortion operational amplifier with robust video specifications. Its performance characteristics make it an essential component for any application where signal integrity and speed are critical.

You May Also Be Interested in

Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Lowest to $4.1787
Maxim Integrated
Lowest to $1.6495
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Need more? Email Us
Maxim Integrated
Lowest to $3.2176
U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400
Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8522 $58.2264
30+ $3.9813 $119.4390
45+ $3.8577 $173.5965
62+ $3.7330 $231.4460
81+ $3.6082 $292.2642
108+ $3.2352 $349.4016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess