EN
  • EN
  • DE

MAX412BCSA+T

Part No MAX412BCSA+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 28MHZ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Slew Rate 4.5 V/μs
Gain Bandwidth Product (GBP) 28MHz
Current - Input Bias 80nA
Voltage - Input Offset 120μV
Operating Supply Current 2.5mA
Channel Output Current 35mA
Supply Voltage - Operating 4.8 V to 10.5 V, ±2.4 V to 5.25 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1068109-MAX412BCSA+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX412BCSA+T CAD Model

Description

The MAX412BCSA+T from Maxim Integrated is a high-performance, low-power operational amplifier (op-amp) that provides a blend of features making it suitable for a wide range of applications. This precision op-amp is designed to offer a combination of low noise, high-speed operation, and low-voltage operation, making it an ideal choice for battery-powered devices, audio processing, sensor amplifiers, and active filters.

Key Features

  • Low Power Consumption: The MAX412BCSA+T is optimized for low-power applications, ensuring extended battery life in portable devices.
  • High-Speed Performance: With a slew rate of 2.5V/µs and a gain-bandwidth product of 2.2MHz, this op-amp can handle fast signal changes with ease.
  • Low Noise: The device offers a low voltage noise density of 12nV/√Hz, which is beneficial for high-fidelity audio applications and precision instrumentation.
  • Single-Supply Operation: It can operate from a single supply voltage ranging from +4.5V to +36V or from dual supplies of ±4.5V to ±18V, providing design flexibility.
  • Stable with Capacitive Loads: The MAX412BCSA+T is designed to be stable with capacitive loads, reducing the risk of oscillations in your circuit.

Applications

The versatility of the MAX412BCSA+T makes it an excellent choice for various applications, including:

  • Portable Instrumentation
  • Audio Processing Circuits
  • Sensor Signal Conditioning
  • Active Filters and Buffers
  • Data Acquisition Systems

Package and Quality

The MAX412BCSA+T comes in a compact SO-8 package, which is ideal for space-constrained applications. Maxim Integrated ensures high-quality standards, and the product is available in tape and reel packaging, facilitating easy integration into automated manufacturing processes.

Whether you are designing a sophisticated audio system, a sensitive sensor interface, or a power-conscious portable device, the MAX412BCSA+T operational amplifier from Maxim Integrated provides the performance and reliability that your project demands.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess