EN
  • EN
  • DE

MAX4194ESA

Part No MAX4194ESA
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC INST AMP 1 CIRCUIT 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Maxim Integrated
Package Tube
Product Status Obsolete
Amplifier Type Instrumentation
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 0.06V/µs
-3db Bandwidth 250 kHz
Current - Input Bias 6 nA
Voltage - Input Offset 100 µV
Current - Supply 93µA
Current - Output / Channel 4.5 mA
Voltage - Supply Span (Min) 2.7 V
Voltage - Supply Span (Max) 7.5 V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number MAX4194
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 845567-MAX4194ESA
Ultra Librarian 3D Model Ultra Librarian MAX4194ESA CAD Model

Description

Maxim Integrated MAX4194ESA Precision Op-Amp

The MAX4194ESA from Maxim Integrated is a high-precision operational amplifier that delivers exceptional performance in a small package. Designed for use in a variety of applications, this op-amp is well-suited for signal conditioning, data acquisition, and process control systems where space is at a premium and high accuracy is essential.

Featuring a low offset voltage of just 50µV and a low drift of 0.5µV/°C, the MAX4194ESA ensures that signal integrity is maintained throughout the temperature range. Its rail-to-rail output stage provides increased dynamic range, making it ideal for single-supply operations as well as dual-supply applications. With a supply voltage range from 2.7V to 5.5V, this op-amp offers designers the flexibility to use it in both portable and fixed equipment.

The MAX4194ESA also boasts a low input bias current of 1pA, which minimizes errors in high-impedance applications. Its high gain-bandwidth product of 10MHz and fast slew rate of 10V/µs allow for precise amplification of high-speed signals. Moreover, the device's low noise density of 8nV/√Hz at 1kHz ensures clean amplification of signals without introducing significant noise.

Available in an 8-pin SOIC package, the MAX4194ESA is designed for easy integration into a wide range of electronic circuits. Its compact form factor makes it especially suitable for space-constrained applications, while its robust design ensures reliability and long-term performance.

Whether you're designing precision filters, voltage references, or need a high-quality amplifier for sensor interfacing, the MAX4194ESA from Maxim Integrated is a versatile choice that meets stringent performance criteria. Its combination of precision, power efficiency, and small size makes it a go-to solution for engineers looking to enhance their designs with a reliable and accurate operational amplifier.

For detailed specifications and application support, designers are encouraged to consult the comprehensive datasheet provided by Maxim Integrated, which offers in-depth information on the MAX4194ESA's electrical characteristics, pin configurations, and typical application circuits.

You May Also Be Interested in

Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.1492 $53.9396
30+ $3.4045 $102.1350
46+ $3.2981 $151.7126
63+ $3.1917 $201.0771
82+ $3.0853 $252.9946
109+ $2.7661 $301.5049
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess