EN
  • EN
  • DE

MAX4426MJA

Part No MAX4426MJA
Manufacturer Maxim Integrated
Catalog PMIC - Gate Drivers
Description Dual High-Speed 1.5A MOSFET Drivers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 1213628-MAX4426MJA
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4426MJA CAD Model

Description

Maxim Integrated MAX4426MJA Dual High-Speed MOSFET Driver

The MAX4426MJA from Maxim Integrated is a high-performance, dual non-inverting MOSFET driver designed to deliver rapid switching speeds and high current outputs, ideal for driving large capacitive loads with minimal delay and power loss. This MOSFET driver is particularly suitable for applications that demand efficient power management and high-speed operation, such as switching power supplies, motor controllers, and pulse transformers.

The device operates from a single 4.5V to 18V supply, providing a robust solution for various system voltages. It is capable of sourcing and sinking peak currents of up to 1.5A, ensuring that connected MOSFETs switch on and off quickly, reducing transition losses and improving overall efficiency.

Featuring a high-impedance CMOS input, the MAX4426MJA offers compatibility with a wide range of signal sources, including those with slower rise or fall times. This flexibility makes it an excellent choice for interfacing with controllers or processors that operate at different logic levels.

The MAX4426MJA comes in a hermetically sealed CERDIP-8 package, providing excellent thermal performance and reliability. Its robust construction ensures stable operation in harsh environments, making it suitable for industrial and military-grade applications where durability is critical.

Key features of the MAX4426MJA include:

  • Wide operating voltage range: 4.5V to 18V
  • High peak output current: ±1.5A
  • Low-power consumption
  • Fast switching speeds
  • High-impedance CMOS logic input
  • Latch-up protected: will withstand 500mA reverse current
  • Thermal shutdown feature to prevent overheating
  • Hermetically sealed CERDIP-8 package for enhanced reliability

Whether you're designing a high-speed DC-DC converter, a pulse-width modulated motor controller, or any other application that requires efficient power switching, the MAX4426MJA MOSFET driver offers the performance and reliability to meet your needs. Maxim Integrated's commitment to quality and innovation ensures that the MAX4426MJA is a choice you can trust for your most demanding applications.

You May Also Be Interested in

Texas Instruments
120V LOW COST HS/LS DRIVER / Half-Bridge Gate Driver IC Non-Inverting 10-VSON (3x3)
Lowest to $3.5817
IXYS
IC GATE DRVR LOW-SIDE 8DFN / Low-Side Gate Driver IC Non-Inverting 8-DFN (3x3)
Lowest to $1.4212
Maxim Integrated
DUAL 1.5A MOSFET DRIVER
Lowest to $8.4373
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 28TSSOP
Lowest to $2.2119
Texas Instruments
IC GATE DRVR LOW-SIDE 16DIP / Low-Side Gate Driver IC Non-Inverting 16-PDIP
Lowest to $31.3291
Texas Instruments
IC ISOLATION / Low-Side Gate Driver IC Inverting, Non-Inverting 8-WSON (2x2)
Lowest to $1.9365
Texas Instruments
Dual 4 A Peak High Speed Low-Side Power MOSFET Drivers 8-SOIC 0 to 70
Lowest to $1.6651
Texas Instruments
100-V MAX SIMPLE 3-PHASE GATE DR / High-Side and Low-Side Gate Driver IC Non-Inverting 20-TSSOP
Lowest to $0.5463
Infineon Technologies
IC GATE DRV HALF BRD/LOW SOT23-6 / Half-Bridge, Low-Side Gate Driver IC Inverting, Non-Inverting PG-SOT23-6-2
Lowest to $0.5285

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess