EN
  • EN
  • DE

MAX4476AUT#T

Part No MAX4476AUT#T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703883-MAX4476AUT#T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4476AUT#T CAD Model

Description

Maxim Integrated MAX4476AUT#T Operational Amplifier

The MAX4476AUT#T is a high-performance, low-noise operational amplifier (op-amp) designed by Maxim Integrated, a leader in analog and mixed-signal engineering. This precision op-amp is part of the MAX4476 series, which is known for its low-voltage operation and low-power consumption, making it an ideal choice for battery-powered devices and portable applications.

The MAX4476AUT#T operates from a single +2.7V to +5.5V power supply, or from dual supplies of ±1.35V to ±2.75V, providing designers with flexibility in various circuit configurations. The device features a rail-to-rail output stage, which allows for a wide dynamic range, especially useful in single-supply operations where maximizing the signal amplitude is crucial.

With a typical input-referred voltage noise of only 8.5nV/√Hz at 1kHz, the MAX4476AUT#T is an excellent choice for applications requiring low noise performance, such as audio amplification, sensor signal conditioning, and precision instrumentation. The device also boasts a high gain-bandwidth product of 10MHz, ensuring good frequency response for a wide range of applications.

The MAX4476AUT#T comes in an ultra-small SOT23-6 package, which is perfect for space-constrained applications. Despite its small size, it does not compromise on thermal performance, with a junction temperature range of -40°C to +125°C, ensuring reliable operation across a wide range of environmental conditions.

Additionally, the MAX4476AUT#T features a low input bias current of 1pA, which is particularly beneficial for high-impedance sensor interfaces and precision integrators. The device also includes an enable/disable feature that reduces the supply current to 0.1µA (max), further conserving power when the op-amp is not in use.

In summary, the Maxim Integrated MAX4476AUT#T operational amplifier is a versatile, high-performance solution for a multitude of analog signal processing needs. Its low-voltage, low-power, and low-noise characteristics, combined with its small packaging, make it an excellent choice for designers looking to optimize their systems for performance and space efficiency.

You May Also Be Interested in

Maxim Integrated
Lowest to $25.0254
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 2.5KHZ 10UMAX
Need more? Email Us
Maxim Integrated
Lowest to $1.2904
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Lowest to $4.1787
Maxim Integrated
Lowest to $3.2176
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400
Maxim Integrated
Lowest to $3.2490

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess