EN
  • EN
  • DE

MAX4520EUR

Part No MAX4520EUR
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703943-MAX4520EUR
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4520EUR CAD Model

Description

Maxim Integrated MAX4520EUR Analog Switch

The Maxim Integrated MAX4520EUR is a high-performance, single-pole/double-throw (SPDT) analog switch that offers an excellent combination of low power consumption and high switching speed. This versatile component is ideal for a variety of applications, ranging from signal routing and multiplexing to data acquisition systems and communication devices.

Constructed using Maxim's proprietary silicon-gate process, the MAX4520EUR is designed to operate with a single supply voltage ranging from +1.8V to +5.5V, making it suitable for portable and battery-powered devices. Its low power specifications include a quiescent current of less than 1µA, which helps to extend battery life in portable applications.

The device features low on-resistance (Ron) of 100Ω (max) at a +5V supply, ensuring minimal signal attenuation and distortion when the switch is closed. Additionally, the MAX4520EUR boasts fast switching times, with turn-on and turn-off times typically less than 250ns, allowing for efficient signal management in time-sensitive applications.

With its wide analog signal range, the MAX4520EUR can pass signals from ground to the supply voltage (V+), providing flexibility in various signal chain configurations. The switch's digital input is TTL and CMOS logic compatible, ensuring easy integration into a wide range of digital systems.

The MAX4520EUR comes in a compact SOT-23 package, which is highly valued in space-constrained applications. Its small footprint allows designers to maximize board space without compromising on performance.

Key features of the MAX4520EUR include:

  • Single-supply operation from +1.8V to +5.5V
  • Low power consumption with <1µA quiescent current
  • Fast switching times (tON/tOFF < 250ns)
  • Low on-resistance (Ron = 100Ω max at +5V)
  • TTL/CMOS logic-compatible control inputs
  • Space-saving SOT-23 package

The MAX4520EUR analog switch is a reliable and efficient solution for designers looking to optimize their signal routing and switching functions in a wide array of electronic systems.

You May Also Be Interested in

Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447
Maxim Integrated
IC OPAMP CURR SENSE 230KHZ 8SOIC
Lowest to $1.0340
Maxim Integrated
Lowest to $115.3672
Maxim Integrated
Lowest to $3.2490
Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400
Maxim Integrated
IC REG LIN POS ADJ 120MA SOT23-5
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess