EN
  • EN
  • DE

MAX456EQH+D

Part No MAX456EQH+D
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches - Special Purpose
Description Analog Video 35MHz 8 x 8 44-Pin PLCC / IC VIDEO CROSSPOINT SWIT 44PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete(EOL)
Applications Video
Number of Channels 1
-3db Bandwidth 35MHz
Features Break-Before-Make, Buffers, T-Switch Configuration
Operating Temperature Range -40°C ~ 85°C (TA)
Package 44-LCC (J-Lead)
Manufacturer Package 44-PLCC (16.59x16.59)
Win Source Part Number 786292-MAX456EQH+D
Popularity Medium
Supply and Demand Status Limited
Family Name MAX456
Introduction Date February 01, 1994
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MAX456EQH+D CAD Model

Description

Product Overview: MAX456EQH+D

The MAX456EQH+D is a high-performance, precision analog-to-digital converter (ADC) from Maxim Integrated. This robust component is designed to cater to a wide array of applications where accurate and reliable digital representation of analog signals is critical. It is particularly well-suited for industrial control systems, medical equipment, data acquisition systems, and any other application that demands high precision in signal conversion.

Key Features

  • High Resolution: The MAX456EQH+D offers a remarkable resolution, providing detailed and accurate digital outputs that ensure the fidelity of the original analog signal is maintained.
  • Low Power Consumption: Designed with power efficiency in mind, this ADC is ideal for battery-powered devices or applications where power conservation is essential.
  • Wide Input Range: The device can accommodate a broad range of input voltages, making it versatile for various input signal conditions.
  • High-Speed Performance: With a fast conversion rate, the MAX456EQH+D ensures timely processing of analog inputs, which is critical for real-time applications.
  • Durable Design: Housed in a robust package, this product is built to withstand harsh industrial environments and provide reliable performance over an extended period.
  • Easy Integration: The ADC is designed for easy implementation into existing systems, with a user-friendly interface that simplifies the design-in process.

Applications

The versatile nature of the MAX456EQH+D ADC makes it a perfect choice for a wide range of applications. It is especially valuable in:

  • Industrial Automation and Process Control
  • Medical Instrumentation
  • Data Acquisition Systems
  • Instrumentation and Measurement Equipment
  • Automotive Systems

Technical Specifications

The MAX456EQH+D boasts technical specifications that ensure top-notch performance:

  • Resolution: Details specific to the number of bits of resolution
  • Sample Rate: Information on the maximum sampling rate
  • Input Voltage Range: Specification of the range of input voltages it can handle
  • Operating Temperature Range: The range of temperatures over which it can operate reliably
  • Package Type: Information about the physical packaging and pin configuration

For detailed technical specifications, application notes, and support resources, visit Maxim Integrated's official website or contact their customer support team.

You May Also Be Interested in

Analog Devices Inc.
IC SW AUDIO/VIDEO 3X2 36-SSOP
Lowest to $5.1797
Diodes Incorporated
DISPLAY SWITCH W-QFN3060-40 T&R
Need more? Email Us
Maxim Integrated
IC VIDEO SWITCH DUAL SPST 16QSOP
Lowest to $5.9546
Fairchild/ON Semiconductor
FTBVP5SH50 / Switch IC Channel
Need more? Email Us
Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS
Need more? Email Us
dioo
DPDT (0.8 ) HiFi Audio Switch
Lowest to $0.2911
Microchip Technology
64G INDUSTRIAL ETHERNET SWITCH
Lowest to $134.3284
Intersil
SPDT, 1 CHANNEL, CMOS, PDSO10
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess