EN
  • EN
  • DE

MAX4588CWI

Part No MAX4588CWI
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches - Special Purpose
Description Low-Voltage, High-Isolation, Dual 4-Channel RF/Video Multiplexer | IC MUX DUAL RF VIDEO 4CH 28-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Applications Video
Number of Channels 2
On-State Resistance (Maximum) 60Ohm
Supply Voltage , Single (V+) 2.7V ~ 12V
Supply Voltage , Dual (V±) ±2.7V ~ 6V
-3db Bandwidth 180MHz
Features Break-Before-Make, SPI, T-Switch Configration
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 28-SOIC
Supplier Device Package 28-SOIC
Family Part Number MAX4588
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1213816-MAX4588CWI
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4588CWI CAD Model

Description

Maxim Integrated MAX4588CWI Analog Switch

The Maxim Integrated MAX4588CWI is a high-performance, low-voltage, single-pole/double-throw (SPDT) analog switch that is designed to provide precision and flexibility in a wide range of applications. Its compact size and high reliability make it an ideal choice for signal routing in portable and space-constrained designs.

Key Features:

  • Low Voltage Operation: The MAX4588CWI operates from a single +2.7V to +12V supply or from dual ±2.7V to ±6V supplies, making it versatile for various circuit configurations.
  • Low On-Resistance: It features low on-resistance (RON), typically 35 ohms, which minimizes signal distortion and ensures high signal integrity.
  • High Off-Isolation: With high off-isolation performance, this switch prevents signal leakage between channels, which is crucial for accurate signal routing.
  • Low Crosstalk: Crosstalk between channels is minimized, which is essential for maintaining signal quality in multiplexing applications.
  • TTL/CMOS-Compatible Control Inputs: The control inputs are compatible with TTL and CMOS logic levels, ensuring easy interfacing with microcontrollers and digital circuits.
  • ESD Protection: Electrostatic discharge (ESD) protection is integrated into the device, safeguarding it against damage from static electricity.
  • Wide Operating Temperature Range: The MAX4588CWI is designed to operate over the extended temperature range of -40°C to +85°C, suitable for industrial environments.

Applications:

The MAX4588CWI is widely used in various applications that require efficient and reliable signal switching. These applications include:

  • Audio and Video Signal Routing
  • Data Acquisition Systems
  • Communication Systems
  • Test Equipment
  • Battery-Powered Devices

Maxim Integrated's commitment to quality and innovation is evident in the MAX4588CWI analog switch, which provides designers with a robust and versatile solution for their switching needs. Whether in consumer electronics, medical devices, or industrial automation, the MAX4588CWI stands out for its performance and reliability.

For detailed specifications, application notes, and additional resources, please refer to the official Maxim Integrated datasheets and product documentation.

You May Also Be Interested in

Broadcom Limited
IC PCI EXPRESS SWITCH 136AQFN
Lowest to $21.2239
Maxim Integrated
AUDIO CLICKLESS SWITCH
Lowest to $4.3793
Maxim Integrated
IC VIDEO SWITCH DUAL SPST 16QSOP
Lowest to $5.9546
Maxim Integrated
SERIAL CONTRL AUDIO/VIDEO SWITCH
Lowest to $29.7953
Microchip Technology
IC SWITCH 16X16 11.5GBPS
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER DUAL 4X1 20SOIC
Need more? Email Us
Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS
Need more? Email Us
Broadcom Limited
IC PCI EXPRESS SWITCH 196BGA
Lowest to $55.2986
Maxim Integrated
IC SWITCH QUAD SPDT 28TQFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess