EN
  • EN
  • DE

MAX4613EEE

Part No MAX4613EEE
Manufacturer Maxim Integrated
Description Quad, SPST Analog Switch
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1213854-MAX4613EEE
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4613EEE CAD Model

Description

The MAX4613EEE is a state-of-the-art, quad, single-pole single-throw (SPST) analog switch from Maxim Integrated, designed to deliver exceptional performance in a wide range of applications. This high-speed switch is optimized for low-distortion and low-on-resistance, making it an ideal choice for precision analog signal routing.

With its CMOS technology, the MAX4613EEE offers a high switching speed, which is crucial for applications that require fast transition times. The device operates with a single +5V supply or dual ±5V supplies, providing flexibility for various system designs.

The MAX4613EEE features four independently controllable switches, each with a typical on-resistance of just 100 ohms. This low on-resistance is consistent over the full analog signal range, ensuring minimal signal attenuation and preserving signal integrity. Moreover, the on-resistance match between channels is within 5 ohms, and the on-resistance flatness is 6 ohms over the specified signal range, which contributes to excellent channel-to-channel uniformity.

Maxim Integrated has designed the MAX4613EEE with a host of additional features to enhance its performance and ease of use. These include fast switching times (tON of 20ns and tOFF of 15ns), low power consumption, and TTL/CMOS-logic compatibility. The device also offers high off-isolation and crosstalk suppression, which are critical in preventing signal interference between channels.

The MAX4613EEE is available in a 16-pin QSOP package, making it compact and suitable for space-constrained applications. It is commonly used in communication systems, data acquisition systems, audio and video signal routing, and other high-performance industrial applications.

Overall, the MAX4613EEE by Maxim Integrated is a versatile and reliable choice for designers looking to implement high-speed, low-distortion analog switching with a minimal footprint. Its robust feature set ensures that it can meet the stringent requirements of advanced electronic systems.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess