EN
  • EN
  • DE

LM2903WDT

Part No LM2903WDT
Manufacturer STMicroelectronics
Catalog Linear - Comparators
Description IC VOLT COMPARATOR DUAL 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 44 Weeks
Features Comparator Differential CMOS, DTL, ECL, Open-Collector, TTL 8-SOIC
Manufacturer STMicroelectronics
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name LM2903
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 497-14869-2, 497-14869-1, -497-14869-6, 497-14869-6, -497-14869-2, -497-14869-1, LM2903WDT-ND
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 877277-LM2903WDT
Ultra Librarian 3D Model Ultra Librarian LM2903WDT CAD Model

Description

Introducing the LM2903WDT from STMicroelectronics

The LM2903WDT is a remarkable product from the renowned semiconductor manufacturer, STMicroelectronics. This device is a dual differential comparator that has been designed to provide a reliable and efficient solution for voltage comparison tasks within a wide array of electronic applications.

One of the key features of the LM2903WDT is its wide single or dual supply voltage range, which varies from 2V to 36V for single supply and ±1V to ±18V for dual supplies. This flexibility allows it to be employed in a multitude of circuits without the need for specific power supply adjustments, making it an excellent choice for designers looking for a versatile component.

The LM2903WDT boasts a low supply current drain, independent of the supply voltage, which is typical at 0.8 mA. This characteristic is especially beneficial for battery-powered devices where power efficiency is crucial. Additionally, it features low input biasing current and low input offset current which enhances its accuracy and performance in precision applications.

With its input common-mode voltage range that includes ground, the LM2903WDT is capable of handling ground-referenced inputs without any complications, simplifying circuit design. The device also offers an open-collector output for wired-AND connections, providing flexibility in output interfacing.

The LM2903WDT is also characterized by its fast response time, with a typical response time specified at 1.3 µs for TTL-level input step. This makes it an excellent choice for high-speed signal processing applications.

Moreover, the robustness of the LM2903WDT is evident in its ability to withstand ESD shocks, with inputs and outputs designed to sustain ESD of up to 2kV. This feature ensures the longevity and reliability of the device in harsh environments.

STMicroelectronics has packaged the LM2903WDT in a variety of options to suit different application needs, including the popular 8-pin SOIC and TSSOP packages. This product is ideal for use in multiple sectors, including industrial, automotive, and consumer electronics, where precision and durability are paramount.

In summary, the LM2903WDT from STMicroelectronics is a high-quality, versatile component that offers excellent performance in voltage comparison tasks, with its wide voltage range, low power consumption, and fast response time, making it a valuable addition to any electronic project.

You May Also Be Interested in

Maxim Integrated
IC COMPARATOR 2 W/LATCH 20TSSOP
Lowest to $24.2731
STMicroelectronics
IC COMPARATOR 1 GEN PUR SC70-5 / Comparator General Purpose Push-Pull, Rail-to-Rail SC-70-5
Lowest to $3.4502
ON Semiconductor
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose 8-SOIC
Lowest to $0.1917
Texas Instruments
VOLTAGE COMPARATOR-DUAL VER. OF / Comparator General Purpose Open-Drain, Rail-to-Rail 8-VSSOP
Lowest to $0.8336
Texas Instruments
IC COMPARATOR 4 GEN PUR 14TSSOP / Comparator General Purpose Open-Collector, Rail-to-Rail 14-TSSOP
Lowest to $0.1979
Maxim Integrated
IC COMPARATOR 4 GEN PUR 14TSSOP / Comparator General Purpose Open-Drain 14-TSSOP
Lowest to $3.0560
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Push-Pull, Rail-to-Rail TSOT-23-8
Lowest to $0.9666
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose Push-Pull 8-SOIC
Lowest to $1.7855
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Push-Pull, Rail-to-Rail TSOT-23-8
Lowest to $0.9806

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
160+ $0.3126 $50.0160
390+ $0.2565 $100.0350
605+ $0.2485 $150.3425
835+ $0.2405 $200.8175
1,080+ $0.2325 $251.1000
1,440+ $0.2084 $300.0960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,980 pieces
MOQ: 160 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess