EN
  • EN
  • DE

MAX4636EUB+-ND

Part No MAX4636EUB+-ND
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 704061-MAX4636EUB+-ND
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4636EUB+-ND CAD Model

Description

MAX4636EUB+-ND: A High-Performance Analog Switch from Maxim Integrated

The MAX4636EUB+-ND is a state-of-the-art analog switch from Maxim Integrated, designed to offer exceptional performance and reliability for a wide range of applications. This compact, single-pole/double-throw (SPDT) switch is part of Maxim's precision switch family, and it comes in a microMAX-10 package, which is ideal for space-constrained designs.

With the ability to operate over a wide voltage range of 1.8V to 5.5V, the MAX4636EUB+-ND is versatile and suitable for both single and dual supply operations. This makes it an excellent choice for battery-powered devices, as well as for systems that require a high level of signal integrity.

One of the standout features of the MAX4636EUB+-ND is its low on-resistance, typically just 0.5 ohms. This ensures minimal signal distortion and power loss, making it perfect for precision analog and digital signal routing. Additionally, the on-resistance is matched between channels to within 0.05 ohms and is flat (0.2 ohms) over the specified signal range, which contributes to the switch's excellent performance.

The MAX4636EUB+-ND also boasts a fast switching speed, with turn-on and turn-off times typically under 20ns. This rapid switching capability is critical for high-speed signal processing and for applications where timing is crucial. Furthermore, the switch has low crosstalk and off-isolation, which helps to maintain signal integrity by reducing interference between channels.

For designers concerned about power consumption, the MAX4636EUB+-ND offers a low power dissipation characteristic, with a quiescent current of less than 1µA. This makes it an energy-efficient solution that can help extend the battery life of portable devices.

The MAX4636EUB+-ND is ESD protected and features a latch-up performance that exceeds 300mA per JESD78, ensuring robustness and reliability in harsh environments. Its applications are diverse and include audio and video signal routing, low-voltage data acquisition systems, communication systems, and portable instrumentation.

In summary, the MAX4636EUB+-ND from Maxim Integrated is a high-performance analog switch that offers low on-resistance, fast switching speeds, and energy efficiency in a compact package, making it an ideal choice for a multitude of applications that require reliable and precise signal routing.

You May Also Be Interested in

Texas Instruments
IC MUX/DEMUX 8X1 16SOIC / 1 Circuit IC Switch 8:1 75Ohm 16-SOIC
Lowest to $0.1972
Texas Instruments
IC SWITCH SINGLE 16SO / 1 Circuit IC Switch 8:1 75Ohm 16-SO
Lowest to $0.5728
Texas Instruments
IC ANLOG SWITCH SGL BILAT SOT-5 / 1 Circuit IC Switch 1:1 10Ohm SOT-5
Lowest to $0.3172
Texas Instruments
IC MUX/DEMUX TRIPLE 2X1 16TSSOP / 3 Circuit IC Switch 2:1 75Ohm 16-TSSOP
Lowest to $0.2069
Maxim Integrated
IC SWITCH SPDT X 3 160OHM 16QSOP
Need more? Email Us
Analog Devices Inc.
Analog Switch ICs SERIAL I2C, OCTAL SPST
Lowest to $6.6030
Texas Instruments
IC MUX DUAL 8:1 170OHM 28TSSOP
Lowest to $10.0368
Texas Instruments
IC SWITCH SPDT SM8 / 1 Circuit IC Switch 2:1 13Ohm SM8
Lowest to $0.3627
Vishay
IC SWITCH QUAD SPST 16TSSOP / 4 Circuit IC Switch 1:1 5.3Ohm 16-TSSOP
Lowest to $6.2220

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess