EN
  • EN
  • DE

MAX4692EGE-T

Part No MAX4692EGE-T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Analog Multiplexer Dual 4:1 16-Pin QFN EP T/R / IC MULTIPLEXER DUAL 4X1 16QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Part Status Obsolete(EOL)
Switch Circuit SP4T
Number of Circuits 2
On-State Resistance (Maximum) 70 Ohm
Channel-to-Channel Matching (ΔRon) 2 Ohm
Operating Supply Voltage 2.7 V ~ 11 V
Dual Voltage Supply ±2 V ~ 5.5 V
Switch Time (Ton, Toff) (Maximum) 300ns, 100ns
Charge Injection 0.1pC
Channel Capacitance (CS(off), CD(off)) 9pF, 68pF
Current - Leakage (IS(off)) (Maximum) 1nA
Crosstalk -75dB @ 100kHz
Operating Temperature Range -40°C ~ 85°C (TA)
Package 16-VQFN Exposed Pad
Manufacturer Package 16-QFN-EP (4x4)
Win Source Part Number 786364-MAX4692EGE-T
Popularity Medium
Supply and Demand Status Limited
Family Name MAX4692
Introduction Date May 01, 2001
ECCN EAR99
Country of Origin Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX4692EGE-T CAD Model

Description

Maxim Integrated MAX4692EGE-T Analog Switch

The MAX4692EGE-T is a high-performance, low-voltage, single-pole/double-throw (SPDT) analog switch from Maxim Integrated. Designed with precision and reliability in mind, this compact component is a versatile solution for routing analog signals in a variety of applications, including communication systems, data acquisition, and audio/video signal routing.

Key Features

  • Low Voltage Operation: The switch operates from a single +1.8V to +5.5V supply, making it suitable for portable and battery-powered devices.
  • Low On-Resistance: Featuring a low on-resistance (R<sub>ON) of just 0.5Ω (max) at a +5V supply, the MAX4692EGE-T ensures minimal signal distortion and power loss.
  • High Off-Isolation: With a high off-isolation of -65dB at 1MHz, this switch effectively prevents crosstalk between channels when in the off state.
  • Fast Switching Times: The device boasts fast switching times of 20ns for turn-on and 10ns for turn-off, making it ideal for applications requiring quick signal changes.
  • Low Power Consumption: It has a low power consumption, drawing a sub-microamp quiescent current, which is crucial for power-sensitive designs.
  • ESD Protection: The MAX4692EGE-T is designed with ESD protection diodes to all ports, enhancing its robustness in harsh environments.

Applications

  • Sample and Hold Circuits
  • Audio and Video Signal Routing
  • Communication Systems
  • Data Acquisition Systems
  • Battery-Powered Applications
  • Test Equipment

The MAX4692EGE-T comes in a compact 16-pin QSOP package, making it easy to integrate into space-constrained designs. Its extended temperature range of -40°C to +85°C ensures reliable operation across various environments. Whether you're designing a sophisticated audio interface or a simple signal routing circuit, the MAX4692EGE-T from Maxim Integrated provides the performance and reliability needed for your application.

With Maxim Integrated's reputation for high-quality components, the MAX4692EGE-T analog switch is a dependable choice for designers looking to enhance their electronic systems.

You May Also Be Interested in

Texas Instruments
IC SWITCH SPDT 10 CIRC 36DSBGA / 10 Circuit IC Switch 2:1 9Ohm 36-DSBGA
Lowest to $1.6249
Texas Instruments
IC ANLOG SWITCH SGL BILAT SOT-5 / 1 Circuit IC Switch 1:1 10Ohm SOT-5
Lowest to $0.3172
Maxim Integrated
IC SWITCH SPDT X 3 160OHM 16QSOP
Need more? Email Us
Texas Instruments
IC SWITCH SPDT SM8 / 1 Circuit IC Switch 2:1 13Ohm SM8
Lowest to $0.3627
Texas Instruments
IC SWITCH SINGLE 16SO / 1 Circuit IC Switch 8:1 75Ohm 16-SO
Lowest to $0.5728
Texas Instruments
IC MUX/DEMUX TRIPLE 2X1 16TSSOP / 3 Circuit IC Switch 2:1 75Ohm 16-TSSOP
Lowest to $0.2069
Texas Instruments
IC MUX/DEMUX 8X1 16SOIC / 1 Circuit IC Switch 8:1 75Ohm 16-SOIC
Lowest to $0.1972
Analog Devices Inc.
IC SWITCH SPST SOT23-6 / 1 Circuit IC Switch 1:1 300mOhm SOT-23-6
Lowest to $2.5940
Texas Instruments
IC SWITCH SPDT US8 / 1 Circuit IC Switch 2:1 15Ohm 8-VSSOP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess