EN
  • EN
  • DE

MAX469CWE-T

Part No MAX469CWE-T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Video Amps and Modules
Description TWO-CHANNEL TRIPLE VIDEO BUFFER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Mfr Maxim Integrated
Package Bulk
Product Status Active
Applications Video
Output Type Single-Ended
Number of Circuits 3
-3db Bandwidth 90 MHz
Slew Rate 300V/µs
Current - Supply 80 mA
Voltage - Supply, Single/Dual (±) ±4.75V ~ 5.25V
Mounting Type Surface Mount
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number MAX469
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 881926-MAX469CWE-T
Ultra Librarian 3D Model Ultra Librarian MAX469CWE-T CAD Model

Description

The MAX469CWE-T from Maxim Integrated is a high-performance, low-power, quad video buffer that is designed to meet the rigorous demands of video processing applications. This integrated circuit is a key component in systems that require video signal amplification, such as CCTV, video capture devices, and multimedia systems.

Key Features

  • Quad Channels: The device includes four independent video buffers, allowing it to process multiple video signals simultaneously.
  • High Bandwidth: With a bandwidth of 120MHz, the MAX469CWE-T is capable of handling high-resolution video signals without degradation, ensuring clear and crisp video playback and recording.
  • Low Power Consumption: Designed for efficiency, the device operates with a low power requirement, which is crucial for portable and battery-powered applications.
  • Single Supply Operation: The MAX469CWE-T can operate from a single +5V supply, simplifying the power supply design and reducing the overall system complexity.

Applications

With its robust feature set, the MAX469CWE-T is ideal for a variety of applications, including:

  • Video signal routing and distribution systems
  • Professional video editing and processing equipment
  • Video-on-demand servers
  • Security and surveillance systems
  • Medical imaging equipment

Technical Specifications

The MAX469CWE-T is packaged in a 16-SOIC (0.295", 7.50mm Width) form factor, making it suitable for compact designs. The operating temperature range of the device spans from 0°C to +70°C, providing reliable performance across a wide range of environmental conditions.

Quality and Reliability

Maxim Integrated is renowned for its commitment to quality and reliability, and the MAX469CWE-T is no exception. It is designed to meet stringent industry standards, ensuring long-term reliability and performance in critical video applications.

You May Also Be Interested in

Texas Instruments
LMH6714/ LMH6720/ LMH6722/ LMH6722Q Wideband Video Op Amp; Single, Single | IC OP AMP QUAD VIDEO 14-SOIC
Lowest to $4.8344
Texas Instruments
Need more? Email Us
Intersil
IC BUFFER 18CH VCOM DRVR 44-QFN
Lowest to $1.8064
Intersil
Need more? Email Us
Analog Devices Inc.
IC VIDEO OPAMP DUAL LP 8-SOIC
Lowest to $18.9180
Intersil
IC VIDEO DRIVER 8MHZ R-R SC70-6
Lowest to $10.8246
Analog Devices Inc.
SD Video Filter Amplifiers
Lowest to $1.3350
Texas Instruments
Need more? Email Us
Intersil
IC AMP VIDEO 125MHZ QUAD 20DIP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess