EN
  • EN
  • DE

MAX4787EXK+T

Part No MAX4787EXK+T
Manufacturer Maxim Integrated
Catalog PMIC - Current Regulation/Management
Description IC SWITCH 1X1 SC70-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Purpose Current Limiting
Voltage - Input 2.3 V to 5.5 V
Output Current 100mA
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SC-70-5
Win Source Part Number 021769-MAX4787EXK+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4787EXK+T CAD Model

Description

Maxim Integrated MAX4787EXK+T Analog Switch

The Maxim Integrated MAX4787EXK+T is a high-performance, single-pole/single-throw (SPST) analog switch from the renowned manufacturer of analog and mixed-signal products. This component is designed to deliver precision signal routing with minimal distortion, making it an ideal choice for a wide range of applications, including audio, video, and data signal switching.

Encapsulated in a compact 5-pin SC70 package, the MAX4787EXK+T offers a space-saving solution for designs where board real estate is at a premium. Despite its small size, this analog switch does not compromise on performance. It features low on-resistance (R<sub>ON) of just 0.5 ohms (typical), which ensures minimal signal attenuation and power loss when the switch is closed. This characteristic is particularly beneficial in battery-powered devices, where power efficiency is crucial.

The MAX4787EXK+T operates over a wide voltage range of 1.8V to 5.5V, making it compatible with various logic levels and suitable for use in both 3.3V and 5V systems. Its low power consumption, with a quiescent current of less than 1µA, further enhances its suitability for portable and low-power applications.

One of the key features of this analog switch is its break-before-make switching action, which prevents signal shorting when transitioning from one state to another. This characteristic is essential in applications where signal integrity is critical. Additionally, the MAX4787EXK+T boasts fast switching times, with turn-on and turn-off times typically less than 20ns, thus enabling rapid signal routing without significant delays.

The MAX4787EXK+T is also characterized by its ESD protection, which exceeds ±15kV using the Human Body Model, providing robustness and reliability for products exposed to electrostatic discharges during handling or operation.

In summary, the Maxim Integrated MAX4787EXK+T is a versatile and high-performing analog switch that offers exceptional signal fidelity, low power consumption, and space efficiency. Its robustness and compatibility with a broad range of supply voltages make it a suitable choice for designers looking to integrate reliable switching capabilities into their electronic projects.

You May Also Be Interested in

Maxim Integrated
AUTOMOTIVE HI-SPEED USB 2.0 PROT
Lowest to $93.8438
Analog Devices Inc.
IC CURRENT SOURCE 1% 8DFN
Lowest to $5.9573
Maxim Integrated
IC CURRENT SWITCH 8% 20TQFN / Current Switch Regulator 600mA 20-TQFN-EP (4x4)
Lowest to $3.1353
Maxim Integrated
IC CURRENT LIMITING 12TDFN
Lowest to $5.8209
Analog Devices Inc.
IC CURRENT SHUNT COMP OUT 8MSOP
Lowest to $2.0416
Monolithic Power Systems Inc.
IC CURRENT REGULATOR 2% 19QFN / Current Regulator Regulator High/Low-Side 5A 19-QFN (4x4)
Need more? Email Us
Texas Instruments
IC CURRENT SENSE 1% SC70-6
Lowest to $0.8626
Maxim Integrated
IC CURRENT SWITCH 8% 20TQFN
Lowest to $2.7722
Texas Instruments
IC CURRENT MONITOR / Current Monitor Regulator High/Low-Side 12-DSBGA (1.65x1.39)
Lowest to $3.8042

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.0467 $55.2335
12+ $9.0640 $108.7680
18+ $8.7807 $158.0526
24+ $8.4975 $203.9400
31+ $8.2142 $254.6402
41+ $7.3645 $301.9445
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,498 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess