EN
  • EN
  • DE

MAX4802ACCM+T

Part No MAX4802ACCM+T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH OCTAL SPST 48LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Switch Circuit SPST - NO
Number of Circuits 8
On-State Resistance (Maximum) 38 Ohm
Channel-to-Channel Matching (ΔRon) 1.9 Ohm
Operating Supply Voltage 2.7 V ~ 6 V
Switch Time (Ton, Toff) (Maximum) 5μs, 5μs
Channel Capacitance (CS(off), CD(off)) 18pF
Current - Leakage (IS(off)) (Maximum) 2μA
Crosstalk -80dB @ 5MHz
Operating Temperature Range 0°C ~ 70°C (TA)
Package 48-LQFP
Manufacturer Package 48-LQFP/48-TQFP (7x7)
Win Source Part Number 704227-MAX4802ACCM+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX4802A
Introduction Date May 01, 2008
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MAX4802ACCM+T CAD Model

Description

The MAX4802ACCM+T from Maxim Integrated is a highly versatile and efficient relay driver that offers a robust solution for applications requiring low-voltage signal switching with high current capabilities. This integrated circuit (IC) is designed to interface with eight independent single-pole, single-throw (SPST) relays, making it an ideal choice for automated test equipment, data acquisition systems, and telecommunications.

Key Features

  • Integrated Relay Drivers: The device features built-in drivers for eight SPST relays, simplifying the design and reducing external component count.
  • Serial-Interface Control: It includes a serial-interface control that allows the user to control each relay individually, providing flexibility and ease of integration into digital systems.
  • High Voltage Operation: Capable of handling a wide range of input voltages, the MAX4802ACCM+T operates efficiently with a 2.7V to 5.5V supply, making it suitable for various applications.
  • Built-in Charge Pump: The IC comes with an internal charge pump circuitry that eliminates the need for an external high-voltage supply, further reducing the system's complexity.
  • Low Power Consumption: Designed for energy-sensitive applications, this device boasts low power consumption, which is crucial for battery-powered and portable devices.
  • High ESD Protection: The MAX4802ACCM+T offers excellent electrostatic discharge (ESD) protection, ensuring reliability and longevity in harsh environments.

Applications

  • Automated Test Equipment (ATE)
  • Data Acquisition Systems
  • Telecommunication Switching
  • Instrumentation
  • Industrial Control Systems

Product Specifications

The MAX4802ACCM+T is available in a compact 48-pin TQFN package, which is ideal for space-constrained applications. The device is also provided in tape and reel packaging, denoted by the "+T" suffix, facilitating automated pick-and-place manufacturing processes. Maxim Integrated's commitment to quality and performance is evident in the MAX4802ACCM+T, making it a reliable and efficient solution for your relay driving needs.

You May Also Be Interested in

Harris Corporation
IC MUX DUAL 4:1 400OHM 18CERDIP
Need more? Email Us
Maxim Integrated
DUAL SPDT ANALOG SWITCHES / Circuit IC Switch
Lowest to $16.1504
Intersil
IC SW SPST-NOX4 175OHM 16CERDIP
Lowest to $22.5225
Intersil
IC SWITCH SP8T X 2 400OHM 28PLCC
Need more? Email Us
Analog Devices Inc.
IC MUX/DEMUX QUAD 2X1 24LFCSP
Need more? Email Us
Renesas Electronics America
IC SWITCH SPST-NCX4 175OHM 16DIP
Lowest to $2.5826
Renesas Electronics America
IC SW SPST-NOX4 85OHM 16TSSOP
Lowest to $6.5538
Maxim Integrated
IC INTEGRATED CIRCUIT / Circuit IC Switch
Need more? Email Us
Maxim Integrated
DUAL SPST ANALOG SWITCHE / Circuit IC Switch
Lowest to $1.8918

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.2820 $62.5640
5+ $25.6676 $128.3380
7+ $24.8648 $174.0536
10+ $24.0633 $240.6330
13+ $23.2605 $302.3865
17+ $20.8547 $354.5299
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 95 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess