EN
  • EN
  • DE

MAX4830ELT+T

Part No MAX4830ELT+T
Manufacturer Maxim Integrated
Catalog PMIC - Current Regulation/Management
Description Current Limit SW 1-IN 1-OUT 2.3V to 5.5V 0.05A 6-Pin UDFN T/R / IC SWITCH 1X1 6UTDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Function Current Limiting
Voltage - Input 2.3 V ~ 5.5 V
Output Current 50mA
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 6-WFDFN
Manufacturer Package 6-uDFN (1.5x1.0)
Win Source Part Number 786388-MAX4830ELT+T
Popularity Medium
Supply and Demand Status Balance
Family Name MAX4830
Introduction Date May 01, 2005
ECCN EAR99
Country of Origin Taiwan, Thailand
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian MAX4830ELT+T CAD Model

Description

Maxim Integrated MAX4830ELT+T Product Overview

The MAX4830ELT+T is a high-performance, compact, and efficient integrated circuit from Maxim Integrated, designed to cater to the needs of power management in modern electronic devices. This component is part of Maxim Integrated's extensive line of power management ICs, known for their reliability and innovation.

Key Features and Benefits

  • High Efficiency: The MAX4830ELT+T is engineered to provide a high level of efficiency, which is crucial for battery-powered devices, ensuring longer operation times and reduced heat generation.
  • Small Footprint: With its tiny 6-pin Thin DFN package (2mm x 2mm), this IC is perfect for space-constrained applications, allowing designers to save valuable board space without compromising on performance.
  • Low Quiescent Current: It boasts a low quiescent current that contributes to minimal power loss during idle conditions, extending the battery life of portable devices.
  • Integrated Protection Features: The device comes with built-in thermal shutdown and current-limit features to protect the IC and the load from damage due to overcurrent or excessive temperature conditions.
  • Wide Input Voltage Range: The MAX4830ELT+T operates over a broad input voltage range, making it versatile for various applications and easing the design process for engineers.

Applications

The MAX4830ELT+T is suitable for a range of applications, particularly where power efficiency and space savings are critical. Some of the common applications include:

  • Portable and battery-powered devices
  • Wearable technology
  • Wireless sensors and IoT devices
  • Smartphones and tablets
  • Medical devices

Technical Specifications

Below are some of the technical specifications for the MAX4830ELT+T:

  • Package Type: 6-pin Thin DFN (2mm x 2mm)
  • Operating Temperature Range: -40°C to +85°C
  • Input Voltage Range: Specified by the manufacturer's datasheet
  • Output Current: Specified by the manufacturer's datasheet

The MAX4830ELT+T from Maxim Integrated is a testament to the company's commitment to providing advanced power solutions that meet the evolving needs of modern electronics. With its combination of efficiency, compactness, and protective features, this IC stands out as an excellent choice for designers looking to optimize their power management systems.

You May Also Be Interested in

Maxim Integrated
IC CURRENT LIMITING 12TDFN
Lowest to $5.8209
ON Semiconductor
IC ELECTRONIC FUSE 3% 32LQFN / Electronic Fuse Regulator High-Side 50A 32-LQFN (5x5)
Lowest to $1.1137
Maxim Integrated
IC CURRENT SWITCH 8% 20TQFN
Lowest to $2.7722
Maxim Integrated
IC CURRENT SWITCH 8% 20TQFN / Current Switch Regulator 600mA 20-TQFN-EP (4x4)
Lowest to $4.3766
Central Semiconductor Corp
DIODE CURRENT LIMITING SINGLE SM
Lowest to $5.1792
Analog Devices Inc.
IC CURRENT SOURCE 1% 8DFN
Lowest to $5.9573
Texas Instruments
IC CURRENT SENSE 1% 10VSSOP / Current Sense Regulator High/Low-Side 10-VSSOP
Lowest to $0.5106
Skyworks Solutions Inc.
IC CURRENT LIMITED SWITCH 16-DFN
Lowest to $1.5131
Diodes Incorporated
IC CURRENT MONITOR SOT25 / Current Monitor Regulator High-Side SOT-25
Lowest to $1.6844

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1733 $52.1592
57+ $1.7832 $101.6424
87+ $1.7275 $150.2925
120+ $1.6718 $200.6160
155+ $1.6161 $250.4955
208+ $1.4489 $301.3712
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess