Maxim Integrated MAX4928AETN+ Product Overview
The MAX4928AETN+ from Maxim Integrated is a high-performance, low-skew, 3.3V, 2:1, 2-channel, 2GHz Multiplexer (MUX) that is designed to deliver exceptional signal integrity for high-speed data transmission. This device is particularly suitable for applications that demand minimal signal distortion and low insertion loss, such as high-speed communication systems, networking equipment, and signal routing in test and measurement setups.
Key Features
- High Bandwidth: The MAX4928AETN+ offers an impressive bandwidth of 2GHz, making it ideal for high-speed signal processing applications.
- Low Skew: The device ensures low skew (
- Low Insertion Loss: With an insertion loss of just 1dB at 2GHz, the MUX maintains signal amplitude, reducing the need for additional amplification.
- Low Crosstalk: Crosstalk is minimized to -35dB at 2GHz, ensuring that signals remain isolated and interference is kept to a minimum.
- Single Supply Operation: It operates from a single 3.3V supply voltage, simplifying power supply design.
- ESD Protection: The device features integrated ESD protection, safeguarding the MUX against electrostatic discharge events.
- Small Package: Packaged in a small, 56-pin TQFN with exposed paddle, the MAX4928AETN+ saves valuable board space and aids in thermal management.
Applications
The MAX4928AETN+ is versatile and can be used in a variety of applications, including:
- High-Speed Differential Signal Routing
- Automatic Test Equipment (ATE)
- Base Stations
- Server and Storage Systems
- Redundant Signal Paths
Design and Integration
Design engineers will appreciate the MAX4928AETN+'s ease of integration into their systems. The device features a simple digital control interface for switching between channels, which can be easily interfaced with microcontrollers or other digital logic. Additionally, its high-speed performance and low power consumption make it an efficient choice for portable and power-sensitive applications.
The MAX4928AETN+ from Maxim Integrated is a testament to the company's commitment to providing cutting-edge solutions for high-speed data transmission challenges. With its robust feature set and compact form factor, it is an excellent choice for designers looking to enhance their system's performance with a reliable and efficient multiplexer.