EN
  • EN
  • DE

MAX4950CTO+

Part No MAX4950CTO+
Manufacturer Maxim Integrated
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC REDRIVER PCIE 4CH 42TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type Buffer, ReDriver
Applications PCIe
Number of Channels 4
Delay Time 280ps
Signal Conditioning Input Equalization, Output De-Emphasis
Supply Voltage - Operating 3 V to 3.6 V
Operating Supply Current 262mA
Temperature Range - Operating 0°C to 70°C
Case / Package 42-TQFN-EP (3.5x9)
Win Source Part Number 073683-MAX4950CTO+
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4950CTO+ CAD Model

Description

Maxim Integrated's MAX4950CTO+: High-Performance Signal Conditioning and Equalization IC

The MAX4950CTO+ from Maxim Integrated is a cutting-edge integrated circuit (IC) designed for signal conditioning and equalization. This high-performance device is particularly suitable for applications that require the transmission of high-speed signals over printed circuit boards (PCBs) or cables. With its advanced technology, the MAX4950CTO+ ensures signal integrity by compensating for losses in the transmission medium, which is essential for maintaining high data rates and reducing error rates in communication systems.

Key Features:

  • Signal Conditioning: The IC incorporates powerful signal conditioning capabilities that enhance the quality of high-speed signals, thus ensuring reliable data transmission over various mediums.
  • Programmable Equalization: It features programmable equalization settings that can be adjusted to optimize performance for different cable lengths and signal conditions.
  • High Data Rates: The MAX4950CTO+ supports high data rates, making it ideal for applications like high-definition video, high-speed data communication, and other bandwidth-intensive tasks.
  • Low Power Consumption: Despite its high performance, the device is designed to operate with low power consumption, contributing to energy-efficient system designs.
  • Temperature Range: It operates across a wide temperature range, ensuring reliability and stability in various environmental conditions.

Applications:

The MAX4950CTO+ is versatile and can be utilized in a range of applications, including:

  • Data centers and server farms where high-speed data transmission is crucial.
  • Digital video interfaces such as HDMI, DisplayPort, and others where signal integrity is key to maintaining image quality.
  • Telecommunications equipment requiring robust signal conditioning for long-distance data transmission.
  • Industrial control systems where reliable communication is necessary for operational efficiency.

In summary, the MAX4950CTO+ from Maxim Integrated is a robust solution for those in need of high-quality signal conditioning and equalization. Its programmable features and support for high data rates make it a versatile component for a variety of high-speed data and video applications. By ensuring signal integrity and reducing the need for additional components, this IC helps streamline system design and improve overall performance.

You May Also Be Interested in

Diodes Incorporated
ACTIVE DISPLAY V-QFN7070-48 T&R / Buffer, ReDriver 1 Channel 5.4Gbps 48-TQFN (7x7)
Lowest to $3.4894
NXP / Nexperia
IC REDRIVER USB 3.0 12X2QFN
Lowest to $2.8677
Diodes Incorporated
IC REDRIVER 12.5 GBPS 30TQFN / Buffer, ReDriver 2 Channel 12.5Gbps 30-TQFN (2.5x4.5)
Lowest to $4.6520
Texas Instruments
USB 2.0 REDRIVER / 3 Channel 480Mbps 12-X2QFN (1.6x1.6)
Lowest to $2.7475
Texas Instruments
10GBPS TYPEC DP ALT MODE REDRIVE / ReDriver Channel 10Gbps 40-WQFN (6x4)
Lowest to $6.9401
Analog Devices Inc.
IC POWER MANAGEMENT / Accelerator 1 Channel 400kHz SC-70-6
Lowest to $3.8016
Texas Instruments
IC RETIMER 28GBPS 135-FCBGA
Lowest to $63.6421
Texas Instruments
INTERFACE IC MISC / Buffer, ReDriver 1 Channel 400kHz 8-X2QFN (1.6x1.6)
Lowest to $1.0657
NXP / Nexperia
IC REDRIVER I2C 1CH 8TSSOP / Buffer, ReDriver 1 Channel 400kHz 8-TSSOP
Lowest to $9.5454

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $47.1027 $94.2054
3+ $38.6484 $115.9452
5+ $37.4406 $187.2030
6+ $36.2329 $217.3974
8+ $35.0251 $280.2008
10+ $31.4018 $314.0180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 118 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess