EN
  • EN
  • DE

MAX5003CSE

Part No MAX5003CSE
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Buck Regulator Positive, Isolation Capable Output Step-Down - DC-DC Controller IC 16-SOIC
Manufacturer Maxim Integrated
Package Tube
Part Status Obsolete
Supply Voltage 10.75V ~ 18.75V
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 16-SOIC (0.154", 3.90mm Width)
Case / Package 16-SOIC
Family Name MAX5003
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 50
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 881974-MAX5003CSE
Ultra Librarian 3D Model Ultra Librarian MAX5003CSE CAD Model

Description

The MAX5003CSE from Maxim Integrated is a cutting-edge power solution designed for applications requiring a compact, high-efficiency, isolated power supply. This innovative component integrates a transformer driver and a transformer in a single package, simplifying design and reducing external component count. It is an ideal choice for space-constrained applications across various industries, including telecommunications, industrial, and medical equipment.

Key Features

  • Integrated Design: By incorporating the transformer driver and transformer into a single package, the MAX5003CSE reduces complexity and saves board space, making it perfect for applications with limited real estate.
  • High Efficiency: This device is engineered to deliver high efficiency, which is crucial for reducing power loss and improving the overall performance of the end product.
  • Isolated Output: The MAX5003CSE provides galvanic isolation between the input and output, which is essential for safety and noise reduction in sensitive electronic applications.
  • Wide Input Voltage Range: It supports a broad range of input voltages, accommodating various power sources and ensuring flexibility in system design.
  • Adjustable Output Voltage: The output voltage is adjustable, allowing designers to tailor the power supply to meet the specific needs of their application.

Applications

The versatility of the MAX5003CSE makes it suitable for a wide array of applications, including but not limited to:

  • Isolated data acquisition systems
  • Industrial control systems
  • Telecommunications equipment
  • Medical devices
  • Power meters

Technical Specifications

With a compact 16-pin SOIC package, the MAX5003CSE offers a seamless integration into various circuit designs. The device operates over a temperature range of -40°C to +85°C, ensuring reliability across different environmental conditions.

Maxim Integrated's commitment to innovation is evident in the MAX5003CSE, providing designers with a robust, efficient, and space-saving power supply solution. For detailed technical specifications, application notes, and design resources, visit Maxim Integrated's official website or contact their support team.

You May Also Be Interested in

Intersil
SWITCHING CONTROLLER
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Lowest to $2.2993
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Texas Instruments
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess