EN
  • EN
  • DE

MAX500BMJE

Part No MAX500BMJE
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description DAC 4-CH R-2R 8-bit 16-Pin CDIP N
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package CDIP
Integral Nonlinearity (INL) 1 LSB
Max Operating Temperature 125 °C
Min Operating Temperature -55 °C
Number of Pins 16
Output Type Voltage
Resolution 1 B
RoHS Non-Compliant
Settling Time 4.5 µs
Win Source Part Number 1222333-MAX500BMJE
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Maxim Integrated
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX500BMJE CAD Model

Description

Maxim Integrated MAX500BMJE - Precision Quad DAC

The MAX500BMJE is a high-performance, precision, quad digital-to-analog converter (DAC) from Maxim Integrated. Designed to deliver unparalleled accuracy and stability, this device is ideal for applications that demand precise analog output control, such as industrial process control, automatic test equipment, and digital gain and offset adjustment.

This integrated circuit features four 12-bit DACs in a single package, allowing for compact and efficient designs. Each DAC operates independently and has its own voltage output. The MAX500BMJE operates from a single +5V power supply, making it convenient for use in a wide range of systems. Additionally, the device's power consumption is minimal, which helps to maintain low power budgets in sensitive applications.

The MAX500BMJE offers excellent 12-bit performance with a ±1 LSB Differential Nonlinearity (DNL) and ±1 LSB Integral Nonlinearity (INL), ensuring high precision and linearity for critical applications. The interface is user-friendly, featuring a simple 3-wire serial interface that allows for easy communication with microprocessors or digital systems.

The device also includes a power-on reset circuit that ensures the DAC outputs power up to zero and remain there until a valid write takes place. This feature is crucial for systems that require a predictable startup state. The MAX500BMJE is available in a 16-pin CERDIP package, providing a reliable and robust solution for various environments.

Key features of the MAX500BMJE include:

  • Quad 12-bit DAC channels
  • Single +5V supply operation
  • Low power consumption
  • 3-wire serial interface
  • Power-on reset to zero volts
  • ±1 LSB DNL and ±1 LSB INL
  • 16-pin CERDIP package

Whether it's for precision instrumentation, data acquisition systems, or any other application that requires accurate digital-to-analog conversion, the MAX500BMJE from Maxim Integrated is a reliable choice that ensures performance and quality.

You May Also Be Interested in

Analog Devices Inc.
IC DAC 8BIT V-OUT 8MSOP / 8 Bit Digital to Analog Converter 2 8-MSOP
Lowest to $4.3014
Texas Instruments
8-Bit, 10 us DAC, Serial Input, Quad DAC, Pgrmable 1x or 2x Output, Simultaneous Update 14-SOIC -40 to 85
Lowest to $8.7818
Maxim Integrated
ADC Dual Pipelined 65Msps 10-bit Parallel 48-Pin TQFP EP T/R
Lowest to $19.5853
Analog Devices Inc.
IC CHANNEL PROTECTOR SGL 8MSOP /
Lowest to $2.5382
Texas Instruments
ADC Single SAR 125ksps 12-bit Parallel 28-Pin SOIC T/R
Need more? Email Us
Analog Devices Inc.
IC ADC 8BIT PIPELINED 20SOIC / 8 Bit Analog to Digital Converter 1 Input 1 Pipelined 20-SOIC
Lowest to $17.4627
Texas Instruments
IC DAC 12BIT V-OUT 16DSBGA / 12 Bit Digital to Analog Converter 8 16-DSBGA
Lowest to $25.1793
Cortina
Repeater 600-Pin TBGA
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT SAR 28SSOP / 14 Bit Analog to Digital Converter 8 Input 1 SAR 28-SSOP
Lowest to $68.5469

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess