EN
  • EN
  • DE

MAX5051AAUI

Part No MAX5051AAUI
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 704419-MAX5051AAUI
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX5051AAUI CAD Model

Description

The MAX5051AAUI from Maxim Integrated is a high-performance, integrated power controller designed to simplify the design of isolated power supplies. It is a part of Maxim's extensive range of power management ICs, renowned for their reliability and efficiency.

Key Features

  • Integrated PWM Controller: This device includes a pulse-width modulation (PWM) controller for precise power supply regulation.
  • Wide Input Voltage Range: The MAX5051AAUI operates over a broad input voltage range, accommodating various power supply configurations.
  • High-Frequency Operation: The device's ability to operate at high frequencies enables the use of smaller, less expensive transformers and filter components, reducing the overall size and cost of the power supply.
  • Isolated Topology: It is designed for isolated topologies, providing a galvanic barrier between input and output for safety and noise immunity.
  • Multiple Protection Features: The MAX5051AAUI includes under-voltage lockout, over-temperature protection, and current limit features to ensure safe operation under various conditions.
  • Compact Package: The device comes in a small, 8-pin µMAX package, which is ideal for space-constrained applications.

Applications

The MAX5051AAUI is suitable for a wide range of applications, including but not limited to:

  • Isolated DC-DC converters
  • Industrial control systems
  • Telecommunications equipment
  • Medical devices
  • Power supplies for data acquisition systems

Technical Specifications

The technical specifications of the MAX5051AAUI include:

  • Input Voltage Range: Specified for various configurations
  • Switching Frequency: Up to 500kHz
  • Temperature Range: Specified for reliable operation across a broad range
  • Package Type: 8-pin µMAX

Maxim Integrated's commitment to quality and performance is evident in the MAX5051AAUI power controller. This device offers designers a compact, efficient, and versatile solution for their isolated power supply needs.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $6.5870
Maxim Integrated
IC REG CTRLR BUCK 20QSOP
Lowest to $3.7503
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC VREF SHUNT ADJ SC70
Lowest to $0.5401
Maxim Integrated
IC SUPERVISOR MPU 16-SOIC
Need more? Email Us
Maxim Integrated
IC USB SWITCH 1.2A SGL 8-TDFN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess