EN
  • EN
  • DE

MAX5057BASA+

Part No MAX5057BASA+
Manufacturer Maxim Integrated
Catalog PMIC - Gate Drivers
Description IC MOSFET DRVR DUAL 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Driven Configuration Low-Side
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel MOSFET
Supply Voltage - Operating 4 V to 15 V
Logic Voltage - VIL, VIH 0.8V, 2.1V
Current - Peak Output (Source, Sink) 4A, 4A
Input Type Inverting, Non-Inverting
Rise and Fall Time 32ns, 26ns
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1069118-MAX5057BASA+
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MAX5057BASA+ CAD Model

Description

Maxim Integrated MAX5057BASA+ Product Overview

The MAX5057BASA+ from Maxim Integrated is a robust, high-performance dual high-speed MOSFET driver designed to deliver efficient power management and signal integrity. This device is specifically engineered to cater to a wide range of applications, including but not limited to switching power supplies, motor controllers, and high-speed data communication systems.

Key Features

  • High-Speed Operation: The MAX5057BASA+ is capable of high-frequency operation, making it suitable for high-speed switching applications. It can drive large capacitive loads with minimal delay and rise/fall times, ensuring rapid response to control signals.
  • Dual Outputs: This component features two independent driver channels, which can be used to control two separate MOSFETs or a single push-pull configuration. This flexibility allows for a variety of circuit topologies to be implemented.
  • High Peak Output Current: With the ability to deliver peak currents of up to 1.5A, the MAX5057BASA+ can easily drive large MOSFET gates, enabling efficient handling of high-current applications.
  • Wide Supply Voltage Range: The device operates over a broad supply voltage range from 4.5V to 15V, accommodating various system voltages and ensuring compatibility with a multitude of power systems.
  • Low Power Consumption: Designed with power efficiency in mind, the MAX5057BASA+ features low quiescent current, which helps reduce overall power consumption and heat generation within the system.
  • Protection Features: It includes built-in protection features such as under-voltage lockout (UVLO) and thermal shutdown, which safeguard the device and the system against adverse conditions.
  • Compact Package: The MAX5057BASA+ is available in a small 8-pin SOP package, minimizing the footprint on the PCB and making it ideal for space-constrained applications.

Applications

The versatility of the MAX5057BASA+ allows it to be integrated into a variety of electronic systems. It is particularly useful in applications requiring efficient power conversion, such as DC-DC converters, as well as in driving capacitive loads like piezoelectric transducers. Additionally, its high-speed characteristics make it an excellent choice for pulse-width modulation (PWM) controllers and other timing-sensitive circuits.

Overall, the MAX5057BASA+ from Maxim Integrated is a reliable and efficient solution for driving MOSFETs in a multitude of electronic applications, providing designers with performance and flexibility to meet stringent requirements.

You May Also Be Interested in

Microchip Technology
IC GATE DRVR HALF-BRIDGE 85V / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Need more? Email Us
Texas Instruments
UCC27531DBVRG4 Texas Instruments Gate Drivers 2.5-A/5-A single-cha nnel gate driver wi datasheet, inventory, & pricing.
Lowest to $0.8150
Infineon Technologies
Gate Driver IC IGBT DSO-8
Lowest to $1.8918
ON Semiconductor
INTEGRATED DRIVER & MOSFFET / High-Side and Low-Side Gate Driver IC Non-Inverting 39-PQFN (5x6)
Lowest to $3.2633
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOICE
Lowest to $1.6480
SHANGHAI BELLING CO., LTD.
SOT-23-6 Motor Drivers, Controllers RoHS
Lowest to $0.0815
Infineon Technologies
ISO1H816G Infineon Technologies Gate Drivers DRIVER IC'S datasheet, inventory, & pricing.
Lowest to $14.6617
Infineon Technologies
2EDL23N06PJ Infineon Technologies Gate Drivers 600V half-brdg,2.8A BSD, OCP, EN & FAULT datasheet, inventory, & pricing.
Lowest to $2.3284
Texas Instruments
AUTOMOTIVE 3-A, 120-V HALF BRIDG / Half-Bridge Gate Driver IC Non-Inverting 10-VSON (3x3)
Lowest to $1.9710

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $38.4517 $76.9034
4+ $31.5502 $126.2008
5+ $30.5642 $152.8210
7+ $29.5783 $207.0481
9+ $28.5923 $257.3307
12+ $25.6345 $307.6140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,654 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess