EN
  • EN
  • DE

VSC8254YMR

Part No VSC8254YMR
Manufacturer Microchip Technology
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 256FCBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Telecom
Mfr Microchip Technology
Package Tray
Product Status Obsolete
Function Ethernet
Interface SPI
Number of Circuits 2
Voltage - Supply 970mV, 1.2V
Standard Package 90 pcs
MSL Level 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 938847-VSC8254YMR
Ultra Librarian 3D Model Ultra Librarian VSC8254YMR CAD Model

Description

Microchip Technology VSC8254YMR Product Overview

The VSC8254YMR is a cutting-edge, dual-channel Gigabit Ethernet PHY transceiver from the renowned Microchip Technology. This high-performance integrated circuit is designed to deliver superior network connectivity and reliability for a wide range of applications, including enterprise networking, industrial automation, and telecommunications infrastructure.

Engineered with advanced features, the VSC8254YMR supports 10BASE-T, 100BASE-TX, and 1000BASE-T Ethernet protocols, ensuring compatibility with a broad spectrum of network speeds and allowing for seamless integration into existing systems. It boasts an impressive set of capabilities that cater to the growing demands for high-speed data transmission and robust signal integrity.

The device comes in a compact and energy-efficient 176-pin QFN package, which makes it an ideal choice for space-constrained applications. Its low power consumption is particularly beneficial for systems that require energy-saving solutions without compromising on performance. Moreover, the VSC8254YMR is equipped with Microchip's EcoEthernet™ technology, which provides energy-saving features such as ActiPHY™ and PerfectReach™, further enhancing its eco-friendly profile.

The VSC8254YMR also features advanced diagnostics and management capabilities, including VeriTime™ IEEE 1588v2 precision timing protocol support, which is essential for time-sensitive applications like industrial control systems and audio/video broadcasting. The integrated RGMII, SGMII, and QSGMII interfaces provide flexible connectivity options, making it a versatile choice for various design requirements.

With its robust temperature range and built-in electronic protection mechanisms, the VSC8254YMR is designed to withstand harsh environments, ensuring reliable operation in industrial settings. Its comprehensive set of features, combined with Microchip Technology's commitment to quality, makes the VSC8254YMR an excellent choice for designers looking to enhance their network systems with a high-quality, dependable Ethernet PHY transceiver.

You May Also Be Interested in

Renesas Electronics America
IC TELECOM INTERFACE 80TQFP / Telecom IC Line Interface Unit (LIU) 80-TQFP (14x14)
Lowest to $66.5687
Microchip Technology
IC TELECOM INTERFACE 196FCBGA / Telecom IC Ethernet 196-FCBGA (15x15)
Lowest to $28.4465
Microchip Technology
IC TELECOM INTERFACE / Telecom IC
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 672HSBGA / Telecom IC Ethernet Switch 672-HSBGA (27x27)
Lowest to $39.7102
National Semiconductor (TI)
TELECOM CIRCUIT, 1-FUNC, PBGA376
Need more? Email Us
Skyworks Solutions Inc.
IC TELECOM INTERFACE 48QFN / Telecom IC Subscriber Line Interface Concept (SLIC) 48-QFN (7x7)
Lowest to $5.7099
Microchip Technology
IC TELECOM INTERFACE 68PLCC / Telecom IC Switch 68-PLCC
Need more? Email Us
Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us
Texas Instruments
TELECOM CIRCUIT, 1-FUNC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess