EN
  • EN
  • DE

MAX507BEWG+

Part No MAX507BEWG+
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description Voltage-Output, 12-Bit DAC with Internal Reference and 12-Bit Interface
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Lead Free
Number of Bits 12
Number of Channels 1
Number of Pins 24
Packaging Bulk
RoHS Compliant
Win Source Part Number 1029630-MAX507BEWG+
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX507BEWG+ CAD Model

Description

Maxim Integrated MAX507BEWG+ Precision DAC

The MAX507BEWG+ is a high-performance, precision digital-to-analog converter (DAC) from Maxim Integrated, designed to meet the stringent requirements of industrial, communication, and high-end consumer applications. This versatile DAC features a 12-bit resolution, ensuring fine granularity and accurate signal reproduction for a wide range of analog outputs.

Constructed with a reliable CMOS technology, the MAX507BEWG+ offers a dual voltage output, allowing for both unipolar and bipolar operation modes. This flexibility makes it an ideal choice for systems that require a precise conversion of digital values to analog voltages in either polarity. The DAC operates over a wide supply voltage range, accommodating various system power requirements.

The device comes in a 24-pin Wide SO package, which is suited for space-constrained applications while providing robustness and ease of integration into existing designs. The MAX507BEWG+ also features a serial interface, which simplifies the connection to microcontrollers or digital signal processors, reducing the number of I/O pins required for DAC control and data transfer.

With its built-in precision output amplifier, the MAX507BEWG+ can drive high-precision applications directly without the need for additional buffer circuitry. This integrated amplifier also ensures low output noise and high drive capability, making it perfect for driving analog filters, optical networks, and process control systems.

The DAC's digital interface supports both MSB-first and LSB-first data formats, providing designers with additional flexibility in system design. The MAX507BEWG+ also includes a power-on reset circuit, which ensures that the DAC output powers up to zero volts and remains there until a valid write operation to the device takes place. This feature greatly enhances the safety and predictability of the system during power-up sequences.

Overall, the Maxim Integrated MAX507BEWG+ DAC is a reliable and precise component that offers excellent performance for a wide range of applications that require high-resolution analog output. Its ease of use, combined with its advanced features, make it a valuable addition to any analog signal processing system.

You May Also Be Interested in

Renesas Electronics America
IC ADC 14BIT PIPELINED 32HVQFN / 14 Bit Analog to Digital Converter 1 Input 1 Pipelined 32-HVQFN (7x7)
Lowest to $65.2829
NXP / Nexperia
IC ADC 10BIT SIGMA-DELTA 28SSOP / 10 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 28-SSOP
Need more? Email Us
Analog Devices Inc.
IC ADC 24BIT SAR 16TSSOP / 24 Bit Analog to Digital Converter 1 Input 1 SAR 16-TSSOP
Lowest to $46.9805
Texas Instruments
IC ADC 16BIT SIGMA-DELTA 32TQFP / 16 Bit Analog to Digital Converter 12 Input 1 Sigma-Delta 32-TQFP (5x5)
Lowest to $8.7718
Renesas Electronics America
IC DAC 16BIT A-OUT 56VFQFPN / 16 Bit Digital to Analog Converter 2 56-VFQFPN (8x8)
Lowest to $48.9628
Texas Instruments
IC ADC 38TSSOP / Bit Analog to Digital Converter Input 38-TSSOP
Lowest to $17.4443
Texas Instruments
IC ADC 12BIT SAR 8VSSOP / 12 Bit Analog to Digital Converter 2 Input 1 SAR 8-VSSOP
Lowest to $8.6294
Analog Devices Inc.
IC ADC 8BIT PIPELINED 20SOIC / 8 Bit Analog to Digital Converter 1 Input 1 Pipelined 20-SOIC
Lowest to $17.4627
Linear Technology
LTC1966 - Precision Micropower, Delta Sigma RMS-to-DC Converter
Lowest to $32.3827

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess