EN
  • EN
  • DE

MAX5093BATE+T

Part No MAX5093BATE+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear + Switching
Description IC REG DL BUCK/LINEAR 16TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Topology Step-Down (Buck) (1), Linear (LDO) (1)
Function Automotive
Number of Outputs 2
Frequency - Switching 1MHz
Voltage/Current - Output 1 7V/Adj to 12V, 250mA
Voltage/Current - Output 2 5V/1.5 V ~ 10 V, 250mA
w/LED Driver No
w/Supervisor No
w/Sequencer No
Operating Supply Voltage 3.5 V ~ 72 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 16-WQFN Exposed Pad
Manufacturer Package 16-TQFN (5x5)
Win Source Part Number 704466-MAX5093BATE+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX5093BATE+T CAD Model

Description

Maxim Integrated MAX5093BATE+T: High-Efficiency, Automotive DC-DC Converter

The Maxim Integrated MAX5093BATE+T is a state-of-the-art, high-efficiency, synchronous step-down DC-DC converter, designed to meet the rigorous demands of automotive applications. This compact and robust integrated circuit (IC) is engineered to provide a reliable power solution for systems that require a wide input voltage range and a fixed output voltage.

With its advanced design, the MAX5093BATE+T operates over a wide input voltage range from 5.5V to 36V, making it an ideal choice for automotive power supplies that need to withstand cold-crank and load-dump scenarios. The device is capable of delivering up to 3A of continuous output current, ensuring a steady and reliable power supply for various automotive electronics, including infotainment systems, navigation units, and advanced driver-assistance systems (ADAS).

The MAX5093BATE+T features an adjustable switching frequency ranging from 220kHz to 2.2MHz, which allows designers to optimize the size of external components and improve efficiency. This flexibility in frequency selection also helps to avoid interference with sensitive RF and audio systems within the vehicle.

Efficiency is a key consideration in automotive design, and the MAX5093BATE+T excels in this regard. It incorporates internal synchronous rectification, which minimizes power loss and improves overall efficiency, particularly at high switching frequencies. This leads to reduced heat generation and enhances the reliability and longevity of the device.

For safety and protection, the MAX5093BATE+T is equipped with a host of features, including overcurrent protection, overtemperature protection, and undervoltage lockout. These protective measures ensure that the device and the system it powers are safeguarded against a range of potential fault conditions.

The device is available in a thermally efficient, 16-pin TQFN package with an exposed pad, which further aids in heat dissipation. The MAX5093BATE+T is also AEC-Q100 qualified, ensuring that it meets the stringent quality standards required for automotive applications.

In summary, the Maxim Integrated MAX5093BATE+T DC-DC converter offers a high-performance, efficient, and reliable power solution for the demanding environment of automotive electronics. Its wide input voltage range, high output current capability, and comprehensive protection features make it an excellent choice for designers looking to enhance the performance and safety of their automotive systems.

You May Also Be Interested in

Linear Technology
IC REG QD BUCK/LINEAR 38-QFN / Conv DC-DC 4V to 36V Step Down Triple-Out 0.8V to 32.4V 2.4A/1.5A/1.5A Automotive 38-Pin QFN EP T/R
Lowest to $20.1955
Texas Instruments
IC REG QD BCK/LINEAR SYNC 25USMD
Need more? Email Us
Renesas Electronics America
Single 12V Input Supply Dual Regulator Synchronous Rectified Buck PWM and Linear Power Controller | IC REG DL BUCK/LNR SYNC 14SOIC
Lowest to $0.4377
Linear Technology
IC REG QD BUCK/LINEAR 38-QFN
Lowest to $26.1134
Texas Instruments
IC REG TRPL BUCK/LDO SYNC 12USMD
Need more? Email Us
Linear Technology
IC REG DL BUCK/LINEAR 10MSOP
Need more? Email Us
Texas Instruments
IC REG TRPL BUCK/LDO SYNC 12USMD
Lowest to $15.4569
Texas Instruments
IC REG TRPL BUCK/LDO SYNC 12USMD
Lowest to $2.8778
Texas Instruments
IC REG QD BUCK/LINEAR SYNC 24QFN
Lowest to $1.8688

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.6764 $58.8224
39+ $3.0157 $117.6123
60+ $2.9222 $175.3320
82+ $2.8274 $231.8468
106+ $2.7339 $289.7934
142+ $2.4509 $348.0278
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess