The MAX5156AEEE is a high-performance, low-power, dual, 12-bit digital-to-analog converter (DAC) brought to you by Maxim Integrated, a leader in analog and mixed-signal engineering. This precision DAC is designed to offer excellent dynamic performance with a flexible interface, making it an ideal choice for a wide range of applications such as process control, automated test equipment, and digital offset and gain adjustment.
Key Features
- Dual 12-Bit DACs: The device includes two precision DACs in one package, allowing for simultaneous updates and matched performance.
- Low Power Consumption: With its low power design, the MAX5156AEEE is suitable for battery-powered and energy-efficient systems.
- Flexible Reference Inputs: It offers both internal and external reference options, providing versatility in various applications.
- Serial Interface: The device features a 3-wire serial interface that is SPI™/QSPI™/MICROWIRE™ compatible, ensuring easy integration with most microcontrollers and digital systems.
- Power-On Reset: Each DAC output powers up at zero scale, preventing any unintended signals upon power-up.
- Force-Sense Outputs: This feature allows for error compensation in the output voltage, improving accuracy in the presence of load variations.
Performance Specifications
The MAX5156AEEE operates with a single supply voltage ranging from +2.7V to +5.5V, and it features a low supply current of 210µA per DAC. Its integral nonlinearity (INL) is specified within ±1 LSB, ensuring high precision in digital-to-analog conversion. The device also boasts a fast settling time, making it capable of handling high-speed applications.
Package and Reliability
Encased in a 16-pin QSOP package, the MAX5156AEEE is designed for space-constrained environments. Maxim Integrated's commitment to quality means that this DAC is manufactured to the highest standards, ensuring reliability and performance consistency over its operational lifetime.
Whether you're designing industrial control systems, precision instrumentation, or any application requiring high-accuracy analog output, the MAX5156AEEE is a compelling solution that combines performance, flexibility, and ease of use.