EN
  • EN
  • DE

MAX515CSA+

Part No MAX515CSA+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 10BIT VOLT OUT 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Number of Bits 10
Number of D/A Converters 1
Settling Time 25μs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI
Reference Type External
Analog Supply Voltage 5V
Digital Supply Voltage 5V
INL/DNL (LSB) ±0.5 (Max), ±1 (Max)
Temperature Range - Operating 0°C to 70°C
Case / Package 8-SOIC
Win Source Part Number 123299-MAX515CSA+
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Signal Processing, Industrial, Consumer Electronics, Portable Devices
Ultra Librarian 3D Model Ultra Librarian MAX515CSA+ CAD Model

Description

Maxim Integrated MAX515CSA+ Product Overview

The Maxim Integrated MAX515CSA+ is a high-precision, low-power digital-to-analog converter (DAC) designed to deliver exceptional performance for a wide range of applications. This versatile component is ideal for use in systems that require accurate analog output with a digital interface. The MAX515CSA+ is a suitable choice for applications in industrial control systems, automated test equipment, and data acquisition systems, among others.

Key Features

  • Resolution: The MAX515CSA+ offers an 8-bit resolution, providing fine granularity for analog signal control.
  • Output Type: It features a voltage output, which can be easily interfaced with other analog components and systems.
  • Interface: The device communicates through a Serial Peripheral Interface (SPI), which allows for easy integration with microcontrollers and other digital systems.
  • Supply Voltage: It operates on a single 5V power supply, making it compatible with many standard systems and reducing the complexity of power management.
  • Package: The MAX515CSA+ comes in an 8-pin SOIC package, which is widely used and easily integrated into a variety of circuit boards.
  • Temperature Range: This DAC is designed to operate over an extended temperature range, from 0°C to +70°C, ensuring reliable performance across different environments.

Performance and Quality

The MAX515CSA+ is engineered to provide stable and accurate analog output with minimal power consumption. Maxim Integrated's commitment to quality ensures that each DAC is manufactured to the highest standards, offering reliability and longevity for critical applications. With its low-power operation, the MAX515CSA+ is an excellent choice for battery-powered devices and portable equipment.

Applications

The versatility of the MAX515CSA+ makes it an excellent choice for a variety of applications. It is particularly well-suited for:

  • Process control and automation
  • Data acquisition systems
  • Automated test equipment
  • Portable instrumentation
  • Power supply control

With its robust feature set and reliable performance, the Maxim Integrated MAX515CSA+ DAC is a valuable component for any precision analog output requirement.

You May Also Be Interested in

Texas Instruments
Dual, 14-Bit, 125MSPS DIGITAL-TO-ANALOG CONVERTER | IC DAC 14BIT A-OUT 48TQFP
Lowest to $54.4466
Analog Devices Inc.
DAC update rate up to 12 GSPS | IC DAC 16BIT A-OUT 169CSPBGA
Lowest to $148.1850
Analog Devices Inc.
IC DAC 14BIT VOUT 32CH 74CSBGA
Lowest to $218.0452
Analog Devices Inc.
IC DAC 16BIT V-OUT 8UMAX
Lowest to $29.1045
Maxim Integrated
IC DAC 14BIT A-OUT 20SOIC
Lowest to $10.0855
Analog Devices Inc.
IC DAC 10BIT V-OUT 20SSOP
Lowest to $50.9329
ESS Technology
Audio D/A Converter ICs Sabre 32 Reference Stereo low power audiophile DAC
Lowest to $6.9642
Linear Technology
IC DAC 12BIT R-R SC70-6
Lowest to $15.6382
Fairchild/ON Semiconductor
DAC 8BIT TRIPLE 180MHZ 48-LQFP
Lowest to $12.7200

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6634 $58.5948
53+ $2.1853 $115.8209
82+ $2.1171 $173.6022
113+ $2.0490 $231.5370
146+ $1.9797 $289.0362
196+ $1.7752 $347.9392
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,290 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess