EN
  • EN
  • DE

MAX516ACNG+

Part No MAX516ACNG+
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description IC COMP QUAD PROGR THRES 24-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Number of Elements 4
Output Type CMOS, TTL
Dual Supply Voltage (±) 4.75 V ~ 16.5 V
Current - Input Bias (Maximum) 0.3μA @ 16.5V
Maximum Quiescent Current 10mA
Propagation Delay (Maximum) 1.5μs
Operating Temperature Range 0°C ~ 70°C
Package 24-DIP (0.300", 7.62mm)
Mounting Style Through Hole
Manufacturer Package 24-PDIP
Win Source Part Number 704518-MAX516ACNG+
Series MAX series
Popularity Medium
Supply and Demand Status Balance
Family Name MAX516
Introduction Date January 08, 1994
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX516ACNG+ CAD Model

Description

Product Overview: MAX516ACNG+ from Maxim Integrated

The MAX516ACNG+ is a precision, low-power, quad voltage comparator designed by Maxim Integrated, a leading company in the development of innovative analog and mixed-signal products. This high-performance device is an essential component in a wide range of applications, from industrial systems to consumer electronics, where accurate voltage comparison is crucial.

Key Features

  • Quad Voltage Comparators: The MAX516ACNG+ contains four independent voltage comparators that allow for multiple comparisons within a single package, saving space and reducing complexity in circuit design.
  • Wide Operating Voltage Range: This device can operate over a broad voltage range from 4.75V to 30V, or from ±2.375V to ±15V when using a dual supply, making it versatile for various power environments.
  • Low Power Consumption: It is designed for energy efficiency, which makes it suitable for battery-powered applications with its typical low power consumption.
  • Fast Response Time: The comparator features a fast response time, which is critical for applications requiring quick decision-making capabilities.
  • High Input Impedance: This characteristic ensures minimal perturbation of the input signal, preserving signal integrity and reducing loading effects.
  • Stable with Large Capacitive Loads: The MAX516ACNG+ is designed to be stable even when driving large capacitive loads, enhancing its reliability in various applications.
  • Package Type: It comes in a 16-pin DIP (Dual In-line Package), which is a standard package type that is easy to handle and integrate into a wide range of circuit boards.

Applications

The MAX516ACNG+ is ideal for use in systems that require precise voltage monitoring and comparison, such as:

  • Threshold detectors
  • Window comparators
  • Battery chargers
  • Level translators
  • Relay drivers
  • Zero-crossing detectors

In conclusion, the MAX516ACNG+ from Maxim Integrated is a reliable and efficient solution for designers seeking a high-quality quad voltage comparator. Its combination of features ensures performance and flexibility, making it a valuable component in a multitude of electronic systems.

You May Also Be Interested in

Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3361
Linear Technology
IC COMP R-RINOUT QUAD 16-SSOP
Lowest to $16.7142
Texas Instruments
LM6511 180 ns 3V Comparator | IC COMPARATOR 180 NS 3V 8-SOIC
Lowest to $1.9346
Intersil
IC COMPARATOR QUAD PREC 16-DIP
Lowest to $11.5556
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3361
Microchip Technology
Open-Drain Output Sub-Microamp Comparators
Lowest to $0.8732
Maxim Integrated
Micropower, Low-Voltage, SOT23, Rail-to-Rail I/O Comparators | IC COMPARATOR SGL R-R 8-SOIC
Lowest to $1.4553
ON Semiconductor
Dual Differential Comparator | IC COMPARATOR DUAL DIFF 8-SOP
Lowest to $0.1339
Texas Instruments
DUAL DIFFERENTIAL COMPARATORS | IC DUAL GP DIFF COMPARATR 8SOIC
Lowest to $0.5121

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $70.7807 $70.7807
2+ $58.0769 $116.1538
4+ $56.2612 $225.0448
5+ $54.4467 $272.2335
6+ $52.6322 $315.7932
8+ $47.1875 $377.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,950 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess