EN
  • EN
  • DE

MAX517AESA

Part No MAX517AESA
Manufacturer Maxim Integrated
Description 2-Wire Serial 8-Bit DACs with Rail-to-Rail Outputs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1214128-MAX517AESA
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX517AESA CAD Model

Description

The MAX517AESA is a high-precision digital-to-analog converter (DAC) from Maxim Integrated, designed to meet the needs of sophisticated electronic systems requiring accurate analog output control via a digital interface. This 8-bit DAC is part of a family of pin-compatible DACs, including the MAX518 and MAX519, and is available in a small 8-pin NSOIC package, making it ideal for space-constrained applications.

This device offers an I²C-compatible serial interface that allows for easy communication with most microcontrollers and digital systems. The I²C interface supports standard (100kHz), fast (400kHz), and high-speed (3.4MHz) modes, providing versatility for various system clock speeds. The MAX517AESA operates from a single +2.7V to +5.5V supply, which is suitable for battery-powered devices and many other types of portable equipment.

The MAX517AESA features a low-power design, with typical operating currents of just 230µA and a power-down mode that reduces current consumption to 1µA, helping to extend battery life in portable applications. It also boasts excellent DAC output accuracy, with a low gain error of ±0.19% (max) and low power-on reset to zero-scale or mid-scale options, ensuring predictable behavior on power-up.

With its built-in precision output amplifier, the MAX517AESA can directly drive loads without requiring an external buffer. The DAC output range is rail-to-rail, enhancing the dynamic range in various applications. Additionally, the device features a power-on reset circuit that ensures the DAC output powers up at zero scale or mid-scale and remains there until a valid write takes place.

Applications for the MAX517AESA include portable battery-powered instruments, digital gain and offset adjustment, programmable voltage and current sources, and closed-loop servo-control systems. Its precision, low-power consumption, and ease of integration make it an excellent choice for designers looking to add analog output functionality to their digital systems.

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.0311 $63.2177
16+ $7.4102 $118.5632
25+ $7.1786 $179.4650
34+ $6.9470 $236.1980
43+ $6.7156 $288.7708
58+ $6.0208 $349.2064
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,500 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess