EN
  • EN
  • DE

MAX5190BEEG

Part No MAX5190BEEG
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description 8-Bit, 40MHz, Current/Voltage-Output DACs | IC DAC 8BIT V-OUT 24QSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Resolution 8
Number of D/A Converters 1
Settling Time 25ns
Output Type Voltage - Unbuffered
Differential Output Yes
Data Interface Parallel
Reference Type External, Internal
Supply Voltage , Analog 2.7V ~ 3.3V
Supply Voltage , Digital 2.7V ~ 3.3V
INL/DNL (LSB) ±0.25, ±0.25
Architecture Current Steering
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 24-SSOP
Supplier Device Package 24-QSOP
Mounting Style SMD
Family Part Number MAX5190
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1214134-MAX5190BEEG
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX5190BEEG CAD Model

Description

MAX5190BEEG: High-Accuracy, Low-Power, Serial-Input, Voltage-Output 14-Bit DAC

The MAX5190BEEG from Maxim Integrated is a premier 14-bit digital-to-analog converter (DAC) designed to deliver high-precision voltage output. This component is tailored for applications that demand accuracy and stability, such as industrial control systems, automated test equipment, and precision data acquisition systems.

One of the standout features of the MAX5190BEEG is its serial interface, which supports SPI, QSPI™, MICROWIRE™, and DSP-compatible interfaces, making it highly versatile for integration into various microcontroller-based systems. The DAC operates from a single +5V supply, which simplifies the power supply design and reduces the overall power consumption of the system.

The compact 24-pin QSOP package of the MAX5190BEEG makes it an ideal choice for space-constrained applications. Despite its small footprint, it does not compromise on performance, offering a low power dissipation of just 135μW at 5V, which is particularly beneficial for portable and battery-powered devices.

Featuring a buffered voltage output that directly drives 60kΩ loads, the MAX5190BEEG provides a flexible output range. Users can select from two reference voltage options: an internal precision bandgap reference or an external reference, allowing for customization of the output range to suit specific application requirements. This flexibility is further enhanced by the DAC's ability to operate in either unipolar or bipolar output modes.

Reliability is a key attribute of the MAX5190BEEG, with an integral nonlinearity (INL) of ±1 LSB (max) and a differential nonlinearity (DNL) of ±1 LSB (max), ensuring that the output is both accurate and consistent. Additionally, the device includes a power-on reset circuit that clears the DAC output to zero volts (unipolar mode) or midscale (bipolar mode) when powered up, which helps prevent unintended signals during system startup.

Overall, the MAX5190BEEG is a robust and reliable solution for systems requiring high-performance digital-to-analog conversion. Its combination of precision, low power, and ease of integration makes it a valuable component in a wide range of applications.

You May Also Be Interested in

Linear Technology
IC D/A CONV 16BIT PAR 28-SSOP
Need more? Email Us
Analog Devices Inc.
IC DAC 14BIT 1.2GSPS 160CSBGA
Lowest to $81.1188
Fairchild/ON Semiconductor
DAC 8BIT TRIPLE 150MHZ 48LQFP
Lowest to $13.1508
Texas Instruments
LOW-POWER QUADRUPLE 8-BIT DIGITAL-TO-ANALOG CONVERTER
Lowest to $7.6887
Analog Devices Inc.
IC DAC 16BIT V-OUT 8UMAX
Lowest to $29.1045
Analog Devices Inc.
IC DAC 14BIT 32CH HS 74CSBGA
Lowest to $167.9105
Analog Devices Inc.
IC DAC 14BIT VOUT 32CH 74CSBGA
Lowest to $218.0452
ESS Technology
Audio D/A Converter ICs Sabre 32 Reference Stereo low power audiophile DAC
Lowest to $6.9642
Analog Devices Inc.
IC DAC 8BIT A-OUT 10MSOP
Lowest to $14.2612

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess