EN
  • EN
  • DE

MAX532EWE

Part No MAX532EWE
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 704582-MAX532EWE
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX532EWE CAD Model

Description

The MAX532EWE is a precision, dual-channel digital-to-analog converter (DAC) from Maxim Integrated, designed to deliver high-performance output in a compact package. This 12-bit multiplying DAC is engineered to provide accurate voltage outputs and is ideal for applications that require precise digital control over analog signals.

Key Features

  • High Resolution: 12-bit resolution ensures fine control over output voltages, making it suitable for detailed and sensitive applications.
  • Dual Voltage Outputs: The device includes two DACs in one package, offering flexibility and saving space in system design.
  • Serial Interface: Features a 3-wire serial interface that minimizes the number of pins required for communication, which simplifies PCB layout and reduces the overall system footprint.
  • Low Power Consumption: Designed for efficient operation, the MAX532EWE is an excellent choice for battery-powered and portable applications.
  • Wide Supply Voltage Range: Operates from a +4.5V to +5.5V single supply, accommodating a variety of power environments.
  • Flexible Reference Input: The DAC's reference input can be configured for unipolar or bipolar operation, providing versatility in different system designs.

Applications

The MAX532EWE is suitable for a wide range of applications, including:

  • Automatic Test Equipment (ATE)
  • Digital Offset and Gain Adjustment
  • Process Control and Industrial Automation
  • Data Acquisition Systems
  • Closed-loop Servo-Control

Package and Reliability

This device is offered in the 16-pin SO (Small Outline) package, known for its reliability and ease of integration into a variety of circuit designs. The MAX532EWE operates over the extended industrial temperature range, ensuring consistent performance in harsh environments.

For designers and engineers looking for a compact, dual-channel solution with high precision and low power consumption, the MAX532EWE from Maxim Integrated is an excellent choice. Its combination of features makes it a versatile component in both simple and complex electronic systems.

You May Also Be Interested in

Maxim Integrated
Lowest to $1.2904
Maxim Integrated
Lowest to $115.3672
Maxim Integrated
Lowest to $1.5093
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Lowest to $4.1787
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447
Maxim Integrated
Lowest to $3.2490
Maxim Integrated
IC OPAMP CURR SENS 2.5KHZ 10UMAX
Need more? Email Us
Maxim Integrated
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess