EN
  • EN
  • DE

LSF0102DCUR

Part No LSF0102DCUR
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Description Channel Bidirectional Multi-Voltage Level Translator | IC TRNSLTR BIDIRECTIONAL US8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Translator Type Voltage Level
Channel Type Bidirectional
Channels per Circuit 2
Voltage - VCCA 0.95V ~ 4.5V
Voltage - VCCB 1.8V ~ 5.5V
Output Type Open Drain, Push-Pull
Temperature Range - Operating -40°C ~ 125°C
Features Auto-Direction Sensing
Mounting Style SMD
Manufacturer Package 8-VFSOP (0.091", 2.30mm Width)
Supplier Device Package 8-VSSOP
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 724683-LSF0102DCUR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LSF0102DCUR CAD Model

Description

The LSF0102DCUR from Texas Instruments is a state-of-the-art, dual bidirectional multi-voltage level translator designed for applications that require seamless voltage level translation for data lines. This device is perfect for creating an interface between different voltage domains in a mixed-voltage digital system.

Key Features:

  • Voltage Level Translation: The LSF0102DCUR is capable of translating voltages between two distinct logic levels ranging from 0.8V to 3.6V on the A side and 1.2V to 5.5V on the B side, making it highly versatile for interfacing between low-voltage and higher-voltage components.
  • Bidirectional Operation: Its bidirectional nature allows for automatic direction sensing which eliminates the need for a direction control pin, simplifying the design and saving valuable GPIOs on microcontrollers.
  • ESD Protection: The device comes with integrated Electrostatic Discharge (ESD) protection circuits, ensuring robustness and reliability in challenging environments, with ESD protection exceeding JESD 22, providing a high degree of durability against static electricity and surges.
  • Low Power Consumption: It has been designed with power-conscious applications in mind, featuring a low quiescent current that helps to minimize power consumption in portable and battery-operated devices.
  • Non-Preferential Power-Up Sequencing: The LSF0102DCUR does not require a specific power supply sequence to be followed, allowing for ease of use and integration into existing designs without the need for additional circuitry or power management considerations.

Applications:

The LSF0102DCUR is suitable for a wide range of applications, including but not limited to:

  • Mobile Devices
  • Computers and Peripherals
  • Networking and Telecommunications Equipment
  • Consumer Electronics
  • Industrial and Medical Instrumentation

With its compact 8-pin VSSOP package, the LSF0102DCUR is an excellent choice for space-constrained applications. Its ease of use, coupled with Texas Instruments' reputation for quality and support, makes it an indispensable component for designers looking to bridge the gap between different voltage domains efficiently and reliably.

You May Also Be Interested in

Texas Instruments
IC BUS TRANSCVR TRI-ST SOT-563
Lowest to $0.3774
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER | IC TRNSLTR BIDIRECTIONAL SM8
Lowest to $3.2099
Nexperia USA Inc.
IC TRANSLATR TXRX 3.6V 16DHVQFN / Translation Transceiver 2 Element 4 Bit per Element 3-State Output 16-DHVQFN (2.5x3.5)
Lowest to $0.7446
ON Semiconductor
IC XLATOR 9B LTCH TTL-ECL 28PLCC
Lowest to $11.5731
Texas Instruments
12-BIT GTL-/GTL/GTL+ TO LVTTL TRANSLATOR | IC TRNSLTR UNIDIR 28TSSOP
Lowest to $4.6042
ON Semiconductor
IC XLATOR LVTTL/CMOS-PECL 32LQFP
Lowest to $27.0286
Microchip Technology
5V/3.3V TTL-TO-DIFFERENTIAL PECL TRANSLATOR | IC TRNSLTR UNIDIRECTIONAL 8SOIC
Need more? Email Us
Texas Instruments
16-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL 54BGA
Lowest to $64.0713
Microchip Technology
IC TRANSLATOR DIFF 3.3V 8-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
165+ $0.3089 $50.9685
395+ $0.2535 $100.1325
615+ $0.2456 $151.0440
845+ $0.2376 $200.7720
1,090+ $0.2297 $250.3730
1,460+ $0.2060 $300.7600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 526,650 pieces
MOQ: 165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess